Visual Sound, Inc. Dynamic Microphone American Performer™

Description
Nady Systems, Inc. - Pro Audio *Advanced high-output cartridge provides maximum clarity and definition, even in noisy environments *Uni-directional cardioid pattern reduces feedback *Special-design internal cartridge mount for lowest handling noise and quiet performance *Withstands highest sound pressure levels without overload or distortion *Rugged, all-metal construction *External ON-OFF switch on handle *Includes 20 ft. microphone cable
Description
Nady Systems, Inc. - Pro Audio *Advanced high-output cartridge provides maximum clarity and definition, even in noisy environments *Uni-directional cardioid pattern reduces feedback *Special-design internal cartridge mount for lowest handling noise and quiet performance *Withstands highest sound pressure levels without overload or distortion *Rugged, all-metal construction *External ON-OFF switch on handle *Includes 20 ft. microphone cable

Suppliers

Company
Product
Description
Supplier Links
Dynamic Microphone - American Performer™ - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Microphone
American Performer™
Dynamic Microphone American Performer™
Nady Systems, Inc. - Pro Audio *Advanced high-output cartridge provides maximum clarity and definition, even in noisy environments *Uni-directional cardioid pattern reduces feedback *Special-design internal cartridge mount for lowest handling noise and quiet performance *Withstands highest sound pressure levels without overload or distortion *Rugged, all-metal construction *External ON-OFF switch on handle *Includes 20 ft. microphone cable

Nady Systems, Inc. - Pro Audio

*Advanced high-output cartridge provides maximum clarity and definition, even in noisy environments
*Uni-directional cardioid pattern reduces feedback
*Special-design internal cartridge mount for lowest handling noise and quiet performance
*Withstands highest sound pressure levels without overload or distortion
*Rugged, all-metal construction
*External ON-OFF switch on handle
*Includes 20 ft. microphone cable

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number American Performer™
Product Name Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details