Visual Sound, Inc. Amplified MetalBox Speakers AMBSQ1

Description
Bogen Communications, Inc. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. The AMBSQ1 is suitable for ceiling or wall mounting. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control.The AMBSQ1 is suitable for ceiling or wall mounting. The AMBSL1 is designed primarily for wall mounting and its face is angled downward by 12.5 degrees. A detachable volume control knob on the grille allows individual adjustment of paging level at each speaker location. *Rugged all-steel surface-mounted enclosure. *Built-in 1W amplifier. *Full range 8" cone speaker for excellent intelligibility. *Built-in volume control with detachable knob. *Available as flat-fronted (AMBSQ1) or with 12.5° angled front (AMBSL1).
Description
Bogen Communications, Inc. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. The AMBSQ1 is suitable for ceiling or wall mounting. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control.The AMBSQ1 is suitable for ceiling or wall mounting. The AMBSL1 is designed primarily for wall mounting and its face is angled downward by 12.5 degrees. A detachable volume control knob on the grille allows individual adjustment of paging level at each speaker location. *Rugged all-steel surface-mounted enclosure. *Built-in 1W amplifier. *Full range 8" cone speaker for excellent intelligibility. *Built-in volume control with detachable knob. *Available as flat-fronted (AMBSQ1) or with 12.5° angled front (AMBSL1).

Suppliers

Company
Product
Description
Supplier Links
Amplified MetalBox Speakers - AMBSQ1 - Visual Sound, Inc.
Broomall, PA, USA
Amplified MetalBox Speakers
AMBSQ1
Amplified MetalBox Speakers AMBSQ1
Bogen Communications, Inc. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. The AMBSQ1 is suitable for ceiling or wall mounting. Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control.The AMBSQ1 is suitable for ceiling or wall mounting. The AMBSL1 is designed primarily for wall mounting and its face is angled downward by 12.5 degrees. A detachable volume control knob on the grille allows individual adjustment of paging level at each speaker location. *Rugged all-steel surface-mounted enclosure. *Built-in 1W amplifier. *Full range 8" cone speaker for excellent intelligibility. *Built-in volume control with detachable knob. *Available as flat-fronted (AMBSQ1) or with 12.5° angled front (AMBSL1).

Bogen Communications, Inc.

Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. The AMBSQ1 is suitable for ceiling or wall mounting.

Bogen's AMBSQ1 and AMBSL1 speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control.The AMBSQ1 is suitable for ceiling or wall mounting. The AMBSL1 is designed primarily for wall mounting and its face is angled downward by 12.5 degrees. A detachable volume control knob on the grille allows individual adjustment of paging level at each speaker location. *Rugged all-steel surface-mounted enclosure. *Built-in 1W amplifier. *Full range 8" cone speaker for excellent intelligibility. *Built-in volume control with detachable knob. *Available as flat-fronted (AMBSQ1) or with 12.5° angled front (AMBSL1).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMBSQ1
Product Name Amplified MetalBox Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details