Visual Sound, Inc. High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, White Finish AM6340/95-WH

Description
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, White Finish
AM6340/95-WH
High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, White Finish AM6340/95-WH
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation
  • Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system
  • CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Tri-Amp Switchable
  • Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM6340/95-WH
Product Name High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1175-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 650 Hz
Weight 2.64 g (0.09 oz)
View Details