Visual Sound, Inc. High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM6215/95

Description
JBL Professional AM6215/95 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations
Description
JBL Professional AM6215/95 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations

Suppliers

Company
Product
Description
Supplier Links
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish - AM6215/95 - Visual Sound, Inc.
Broomall, PA, USA
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
AM6215/95
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM6215/95
JBL Professional AM6215/95 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations

JBL Professional

AM6215/95 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation
  • Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-1
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities, themed entertainment venues and in high-power delay/fill locations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM6215/95
Product Name High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - KC62MB-4A - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details