Visual Sound, Inc. High Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish AM6212/00

Description
JBL Professional AM6212/00 is a high power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/ 75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled wide 100° by 100°. Highslope crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AM6212/00 is a high power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/ 75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled wide 100° by 100°. Highslope crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish - AM6212/00 - Visual Sound, Inc.
Broomall, PA, USA
High Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish
AM6212/00
High Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish AM6212/00
JBL Professional AM6212/00 is a high power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/ 75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled wide 100° by 100°. Highslope crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AM6212/00 is a high power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/ 75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled wide 100° by 100°. Highslope crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 100° x 100° Coverage, usable in either vertical or horizontal orientation
  • Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-3
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM6212/00
Product Name High Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details