Visual Sound, Inc. Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 60 x 40 Degree Coverage, Black Finish AM4315/64

Description
JBL Professional AM4315/64 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compressiondriver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AM4315/64 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compressiondriver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 60 x 40 Degree Coverage, Black Finish - AM4315/64 - Visual Sound, Inc.
Broomall, PA, USA
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 60 x 40 Degree Coverage, Black Finish
AM4315/64
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 60 x 40 Degree Coverage, Black Finish AM4315/64
JBL Professional AM4315/64 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compressiondriver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AM4315/64 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compressiondriver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation
  • CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM4315/64
Product Name Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 60 x 40 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details