Visual Sound, Inc. Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM4212/95

Description
JBL Professional AM4212/95 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in medium-power delay/fill locations
Description
JBL Professional AM4212/95 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in medium-power delay/fill locations

Suppliers

Company
Product
Description
Supplier Links
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish - AM4212/95 - Visual Sound, Inc.
Broomall, PA, USA
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
AM4212/95
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM4212/95
JBL Professional AM4212/95 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in medium-power delay/fill locations

JBL Professional

AM4212/95 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation
  • Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-3
  • For fixed installation applications such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in medium-power delay/fill locations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM4212/95
Product Name Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details