Visual Sound, Inc. Two-way mid-high weatherised enclosure AM2

Description
Martin Audio Limited The AM2 is a high performance two-way, fully horn loaded mid-high pack enclosure designed for outdoor applications such as sports stadia and arenas. It features an innovative Hybrid™ 10" (250mm) mid-range horn with a unique "phase-ball" loading device. This maintains the 70° x 40° directivity pattern of the mid horn up to crossover, where a horn-loaded 1" (25mm) exit compression driver takes over for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. Compact two-way mid/high system Textured high-density polyurethane coating both internal and external 'Phase-ball' loaded mid-driver Five year limited warranty
Description
Martin Audio Limited The AM2 is a high performance two-way, fully horn loaded mid-high pack enclosure designed for outdoor applications such as sports stadia and arenas. It features an innovative Hybrid™ 10" (250mm) mid-range horn with a unique "phase-ball" loading device. This maintains the 70° x 40° directivity pattern of the mid horn up to crossover, where a horn-loaded 1" (25mm) exit compression driver takes over for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. Compact two-way mid/high system Textured high-density polyurethane coating both internal and external 'Phase-ball' loaded mid-driver Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Two-way mid-high weatherised enclosure - AM2 - Visual Sound, Inc.
Broomall, PA, USA
Two-way mid-high weatherised enclosure
AM2
Two-way mid-high weatherised enclosure AM2
Martin Audio Limited The AM2 is a high performance two-way, fully horn loaded mid-high pack enclosure designed for outdoor applications such as sports stadia and arenas. It features an innovative Hybrid™ 10" (250mm) mid-range horn with a unique "phase-ball" loading device. This maintains the 70° x 40° directivity pattern of the mid horn up to crossover, where a horn-loaded 1" (25mm) exit compression driver takes over for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. Compact two-way mid/high system Textured high-density polyurethane coating both internal and external 'Phase-ball' loaded mid-driver Five year limited warranty

Martin Audio Limited

The AM2 is a high performance two-way, fully horn loaded mid-high pack enclosure designed for outdoor applications such as sports stadia and arenas. It features an innovative Hybrid™ 10" (250mm) mid-range horn with a unique "phase-ball" loading device. This maintains the 70° x 40° directivity pattern of the mid horn up to crossover, where a horn-loaded 1" (25mm) exit compression driver takes over for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years.

  • Compact two-way mid/high system
  • Textured high-density polyurethane coating both internal and external
  • 'Phase-ball' loaded mid-driver
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM2
Product Name Two-way mid-high weatherised enclosure
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details