Visual Sound, Inc. Full-range Weatherised Enclosure, 80 x 50 Degree Horn AM12

Description
Martin Audio Limited The AM12 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM12 has a 300 watt 12 inch (300mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1 inch (25mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM12 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Compact two-way passive system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls
Description
Martin Audio Limited The AM12 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM12 has a 300 watt 12 inch (300mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1 inch (25mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM12 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Compact two-way passive system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls

Suppliers

Company
Product
Description
Supplier Links
Full-range Weatherised Enclosure, 80 x 50 Degree Horn - AM12 - Visual Sound, Inc.
Broomall, PA, USA
Full-range Weatherised Enclosure, 80 x 50 Degree Horn
AM12
Full-range Weatherised Enclosure, 80 x 50 Degree Horn AM12
Martin Audio Limited The AM12 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM12 has a 300 watt 12 inch (300mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1 inch (25mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM12 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years. Compact two-way passive system Textured high-density polyurethane coating both internal and external User rotatable 80° x 50° horn High power output Five year limited warranty Application includes: Sports Stadia, Arenas and Exhibition halls

Martin Audio Limited

The AM12 is a 2-way passive enclosure that has been specifically designed for applications such as stadiums and arenas where high SPL and weather resistance are of prime importance. The AM12 has a 300 watt 12 inch (300mm) direct radiating reflex loaded low frequency transducer with a waterproof cone coupled with a 1 inch (25mm) exit HF compression driver mounted on a rotatable 80° horizontal x 50° vertical constant directivity horn. The enclosure is of a vertical trapezoid design and horizontally formatted to reduce sightline obstruction. The AM12 is finished, both internally and externally, in a textured, high-density polyurethane coating. It is supplied with a protective grille that is heavy galvanised and powder-coated and fitted with an integral water barrier to ensure product reliability over many years.

  • Compact two-way passive system
  • Textured high-density polyurethane coating both internal and external
  • User rotatable 80° x 50° horn
  • High power output
  • Five year limited warranty
  • Application includes: Sports Stadia, Arenas and Exhibition halls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM12
Product Name Full-range Weatherised Enclosure, 80 x 50 Degree Horn
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details