Visual Sound, Inc. Alpha Concept Loudspeaker alpha V-1/90

Description
Dynacord The alpha V-1/90 is concepted as a 3-way cabinet in a Coaxial-In-Line topology and serves as a MID-HI component in the large sound reinforcement system alpha. In conjunction with alpha B3 or alpha B6 the recommended crossover frequency to the subwoofers is 100Hz. The recommended crossover filter transfer function is Butterworth 12dB/octave. The polarity of the subwoofer channel has to be switched to "inverted" at the active crossover unit (e.g. DSP224, DSP244). An Electro-Voice EVM15L Pro-Line woofer works into a LO-MID short-horn. The HI-MID frequency range is radiated by an Electro-Voice HP64S rotatable horn system driven by a DH1A driver. The HI range above 8kHz is reproduced by DYNACORD's HFT2405 slot radiator with an extremely wide polar pattern. This assures a very comfortable near-field sound quality. Excellent far-throw capabilities are realized due to the Coaxial-In-Line topology of the cabinet. The alpha V-1/90 is equipped with a passive crossover for the HI transducer and can be operated in active 2-way mode (LO-MID, HI-MID+HI) or active 3-way mode (LO-MID, HI-MID, HI). The operating mode can easily be selected by slide switches at the rear panel. Every transducer is reliably protected against critical power levels and short-tem thermal overload by thermo switches and professional halogen radiators in all operational modes. The alpha V-1/90 connector panel is equipped with an 8-pole Speakon connector which helps to prevent erroneous connections. The alpha V-1/90 cabinet is made of high-density Mediapan. All corner joints and braces are grooved and glued. The cabinet surface is varnished in structural black. A heavy, powder-coated steel grille protects the front of the cabinet.
Description
Dynacord The alpha V-1/90 is concepted as a 3-way cabinet in a Coaxial-In-Line topology and serves as a MID-HI component in the large sound reinforcement system alpha. In conjunction with alpha B3 or alpha B6 the recommended crossover frequency to the subwoofers is 100Hz. The recommended crossover filter transfer function is Butterworth 12dB/octave. The polarity of the subwoofer channel has to be switched to "inverted" at the active crossover unit (e.g. DSP224, DSP244). An Electro-Voice EVM15L Pro-Line woofer works into a LO-MID short-horn. The HI-MID frequency range is radiated by an Electro-Voice HP64S rotatable horn system driven by a DH1A driver. The HI range above 8kHz is reproduced by DYNACORD's HFT2405 slot radiator with an extremely wide polar pattern. This assures a very comfortable near-field sound quality. Excellent far-throw capabilities are realized due to the Coaxial-In-Line topology of the cabinet. The alpha V-1/90 is equipped with a passive crossover for the HI transducer and can be operated in active 2-way mode (LO-MID, HI-MID+HI) or active 3-way mode (LO-MID, HI-MID, HI). The operating mode can easily be selected by slide switches at the rear panel. Every transducer is reliably protected against critical power levels and short-tem thermal overload by thermo switches and professional halogen radiators in all operational modes. The alpha V-1/90 connector panel is equipped with an 8-pole Speakon connector which helps to prevent erroneous connections. The alpha V-1/90 cabinet is made of high-density Mediapan. All corner joints and braces are grooved and glued. The cabinet surface is varnished in structural black. A heavy, powder-coated steel grille protects the front of the cabinet.

Suppliers

Company
Product
Description
Supplier Links
Alpha Concept Loudspeaker - alpha V-1/90 - Visual Sound, Inc.
Broomall, PA, USA
Alpha Concept Loudspeaker
alpha V-1/90
Alpha Concept Loudspeaker alpha V-1/90
Dynacord The alpha V-1/90 is concepted as a 3-way cabinet in a Coaxial-In-Line topology and serves as a MID-HI component in the large sound reinforcement system alpha. In conjunction with alpha B3 or alpha B6 the recommended crossover frequency to the subwoofers is 100Hz. The recommended crossover filter transfer function is Butterworth 12dB/octave. The polarity of the subwoofer channel has to be switched to "inverted" at the active crossover unit (e.g. DSP224, DSP244). An Electro-Voice EVM15L Pro-Line woofer works into a LO-MID short-horn. The HI-MID frequency range is radiated by an Electro-Voice HP64S rotatable horn system driven by a DH1A driver. The HI range above 8kHz is reproduced by DYNACORD's HFT2405 slot radiator with an extremely wide polar pattern. This assures a very comfortable near-field sound quality. Excellent far-throw capabilities are realized due to the Coaxial-In-Line topology of the cabinet. The alpha V-1/90 is equipped with a passive crossover for the HI transducer and can be operated in active 2-way mode (LO-MID, HI-MID+HI) or active 3-way mode (LO-MID, HI-MID, HI). The operating mode can easily be selected by slide switches at the rear panel. Every transducer is reliably protected against critical power levels and short-tem thermal overload by thermo switches and professional halogen radiators in all operational modes. The alpha V-1/90 connector panel is equipped with an 8-pole Speakon connector which helps to prevent erroneous connections. The alpha V-1/90 cabinet is made of high-density Mediapan. All corner joints and braces are grooved and glued. The cabinet surface is varnished in structural black. A heavy, powder-coated steel grille protects the front of the cabinet.

Dynacord

The alpha V-1/90 is concepted as a 3-way cabinet in a Coaxial-In-Line topology and serves as a MID-HI component in the large sound reinforcement system alpha. In conjunction with alpha B3 or alpha B6 the recommended crossover frequency to the subwoofers is 100Hz. The recommended crossover filter transfer function is Butterworth 12dB/octave. The polarity of the subwoofer channel has to be switched to "inverted" at the active crossover unit (e.g. DSP224, DSP244). An Electro-Voice EVM15L Pro-Line woofer works into a LO-MID short-horn. The HI-MID frequency range is radiated by an Electro-Voice HP64S rotatable horn system driven by a DH1A driver. The HI range above 8kHz is reproduced by DYNACORD's HFT2405 slot radiator with an extremely wide polar pattern. This assures a very comfortable near-field sound quality. Excellent far-throw capabilities are realized due to the Coaxial-In-Line topology of the cabinet.
The alpha V-1/90 is equipped with a passive crossover for the HI transducer and can be operated in active 2-way mode (LO-MID, HI-MID+HI) or active 3-way mode (LO-MID, HI-MID, HI). The operating mode can easily be selected by slide switches at the rear panel. Every transducer is reliably protected against critical power levels and short-tem thermal overload by thermo switches and professional halogen radiators in all operational modes.
The alpha V-1/90 connector panel is equipped with an 8-pole Speakon connector which helps to prevent erroneous connections. The alpha V-1/90 cabinet is made of high-density Mediapan. All corner joints and braces are grooved and glued. The cabinet surface is varnished in structural black. A heavy, powder-coated steel grille protects the front of the cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number alpha V-1/90
Product Name Alpha Concept Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details