Visual Sound, Inc. Alpha Concept Loudspeaker alpha B-3

Description
Dynacord The alpha B3 is concepted as a planar waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 100 Hz with 18dB/oct. Butterworth. The 18" EVX 180B OEM loudspeaker chassis' are reliably protected against critical power levels and short thermal overload by thermo switches and 4-way halogen lamp protection.The B3 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The connector panel is additionally protected against unauthorized access by a removable board. 4 large-sized rubber feet at the bottom and 4 fitting trays at the top allow safe and stable stacking of the loudspeaker cabinets.
Description
Dynacord The alpha B3 is concepted as a planar waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 100 Hz with 18dB/oct. Butterworth. The 18" EVX 180B OEM loudspeaker chassis' are reliably protected against critical power levels and short thermal overload by thermo switches and 4-way halogen lamp protection.The B3 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The connector panel is additionally protected against unauthorized access by a removable board. 4 large-sized rubber feet at the bottom and 4 fitting trays at the top allow safe and stable stacking of the loudspeaker cabinets.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Alpha Concept Loudspeaker
alpha B-3
Alpha Concept Loudspeaker alpha B-3
Dynacord The alpha B3 is concepted as a planar waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 100 Hz with 18dB/oct. Butterworth. The 18" EVX 180B OEM loudspeaker chassis' are reliably protected against critical power levels and short thermal overload by thermo switches and 4-way halogen lamp protection.The B3 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The connector panel is additionally protected against unauthorized access by a removable board. 4 large-sized rubber feet at the bottom and 4 fitting trays at the top allow safe and stable stacking of the loudspeaker cabinets.

Dynacord

The alpha B3 is concepted as a planar waveguide horn with a vented transducer cabinet.
The recommended active crossover frequency is 100 Hz with 18dB/oct. Butterworth. The 18" EVX 180B OEM loudspeaker chassis' are reliably protected against critical power levels and short thermal overload by thermo switches and 4-way halogen lamp protection.The B3 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. The connector panel is additionally protected against unauthorized access by a removable board. 4 large-sized rubber feet at the bottom and 4 fitting trays at the top allow safe and stable stacking of the loudspeaker cabinets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number alpha B-3
Product Name Alpha Concept Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details