Visual Sound, Inc. 52" Outdoor Commercial Grade LCD with Samsung DiD Panel ALM52S1

Description
AKIRA ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increa... ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WUXGA 1920 X 1080 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 970 cd/m2 Brightness outdoor 1550 cd/m2 Contrast Ratio 1900 : 1 Power Supply 12V Power Consumption 329.28W at B/L on 18.48W at B/L off Panel Dimension 46.9" (W) X 28.0" (H) X 4.3" (D) Weight 69 lbs
Description
AKIRA ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increa... ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WUXGA 1920 X 1080 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 970 cd/m2 Brightness outdoor 1550 cd/m2 Contrast Ratio 1900 : 1 Power Supply 12V Power Consumption 329.28W at B/L on 18.48W at B/L off Panel Dimension 46.9" (W) X 28.0" (H) X 4.3" (D) Weight 69 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
52" Outdoor Commercial Grade LCD with Samsung DiD Panel
ALM52S1
52" Outdoor Commercial Grade LCD with Samsung DiD Panel ALM52S1
AKIRA ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increa... ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WUXGA 1920 X 1080 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 970 cd/m2 Brightness outdoor 1550 cd/m2 Contrast Ratio 1900 : 1 Power Supply 12V Power Consumption 329.28W at B/L on 18.48W at B/L off Panel Dimension 46.9" (W) X 28.0" (H) X 4.3" (D) Weight 69 lbs

AKIRA

ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increa...

ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control

  • Resolution WUXGA 1920 X 1080
  • Display Colors 16.7M (8 bit)
  • Viewing Angle (L/R/U/D) 89/89/89/89
  • Brightness indoor 970 cd/m2
  • Brightness outdoor 1550 cd/m2
  • Contrast Ratio 1900 : 1
  • Power Supply 12V
  • Power Consumption 329.28W at B/L on 18.48W at B/L off
  • Panel Dimension 46.9" (W) X 28.0" (H) X 4.3" (D)
  • Weight 69 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ALM52S1
Product Name 52" Outdoor Commercial Grade LCD with Samsung DiD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
43
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details