Visual Sound, Inc. 46" Outdoor Commercial Grade LCD with Samsung DiD Panel ALM46S1

Description
AKIRA The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to in... The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WXGA 1366 X 768 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 1900 cd/m2 Brightness outdoor 2500 cd/m2 Contrast Ratio 2500 : 1 Power Supply 12V Power Consumption 229.19W at B/L on 8.75W at B/L off Panel Dimension 41.2" (W) X 23.6" (H) X 4.0" (D) Weight 57 lbs
Description
AKIRA The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to in... The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WXGA 1366 X 768 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 1900 cd/m2 Brightness outdoor 2500 cd/m2 Contrast Ratio 2500 : 1 Power Supply 12V Power Consumption 229.19W at B/L on 8.75W at B/L off Panel Dimension 41.2" (W) X 23.6" (H) X 4.0" (D) Weight 57 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
46" Outdoor Commercial Grade LCD with Samsung DiD Panel
ALM46S1
46" Outdoor Commercial Grade LCD with Samsung DiD Panel ALM46S1
AKIRA The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to in... The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control Resolution WXGA 1366 X 768 Display Colors 16.7M (8 bit) Viewing Angle (L/R/U/D) 89/89/89/89 Brightness indoor 1900 cd/m2 Brightness outdoor 2500 cd/m2 Contrast Ratio 2500 : 1 Power Supply 12V Power Consumption 229.19W at B/L on 8.75W at B/L off Panel Dimension 41.2" (W) X 23.6" (H) X 4.0" (D) Weight 57 lbs

AKIRA

The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to in...

The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increase brightness. Brighter the environment, the brighter the display. *Equipped with field approved ALM Series electronics * Adapated advanced Transflecctive technology for the optimal results *Easy to adapt to customized enclosures *Temperature control signal for environment control *Custom design services for all application needs available *Easy to use RS232 or remote control

  • Resolution WXGA 1366 X 768
  • Display Colors 16.7M (8 bit)
  • Viewing Angle (L/R/U/D) 89/89/89/89
  • Brightness indoor 1900 cd/m2
  • Brightness outdoor 2500 cd/m2
  • Contrast Ratio 2500 : 1
  • Power Supply 12V
  • Power Consumption 229.19W at B/L on 8.75W at B/L off
  • Panel Dimension 41.2" (W) X 23.6" (H) X 4.0" (D)
  • Weight 57 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ALM46S1
Product Name 46" Outdoor Commercial Grade LCD with Samsung DiD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details