Visual Sound, Inc. High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, White Finish AL6115-WH

Description
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, White Finish
AL6115-WH
High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, White Finish AL6115-WH
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AL6115-WH
Product Name High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Speaker - SDC22S - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details