Visual Sound, Inc. Wireless System AirLine Guitar

Description
Samson Technologies Corp. The revolutionary AirLine "Plug-in" guitar transmitters come in two versions: the AF1 for Strat(R)-style inputs and the AG1 for traditional Gibson(R)-style end-mount inputs and all others. Less than half the size of conventional body packs, these miniaturized transmitters run on a tiny triple-A battery with 14-hour battery life. Both feature an array of on-board controls: A Power On/Off and Mute switch, red/green LED for Power On/Off, a Peak LED and an Input Level control for different pickups. And UHF (Ultra High Frequency) means clearer frequencies with less interference.Designe d for use with your compact effect pedals, the AP1 pedal receiver gives you reception you can always depend on. It features a 1/4" output jack, Power switch, Peak LED and a Volume control. You can use a 9 volt battery or an AC adapter to power the receiver. When you unplug your the unit, the battery is disabled to conserve power.
Description
Samson Technologies Corp. The revolutionary AirLine "Plug-in" guitar transmitters come in two versions: the AF1 for Strat(R)-style inputs and the AG1 for traditional Gibson(R)-style end-mount inputs and all others. Less than half the size of conventional body packs, these miniaturized transmitters run on a tiny triple-A battery with 14-hour battery life. Both feature an array of on-board controls: A Power On/Off and Mute switch, red/green LED for Power On/Off, a Peak LED and an Input Level control for different pickups. And UHF (Ultra High Frequency) means clearer frequencies with less interference.Designe d for use with your compact effect pedals, the AP1 pedal receiver gives you reception you can always depend on. It features a 1/4" output jack, Power switch, Peak LED and a Volume control. You can use a 9 volt battery or an AC adapter to power the receiver. When you unplug your the unit, the battery is disabled to conserve power.

Suppliers

Company
Product
Description
Supplier Links
Wireless System - AirLine Guitar - Visual Sound, Inc.
Broomall, PA, USA
Wireless System
AirLine Guitar
Wireless System AirLine Guitar
Samson Technologies Corp. The revolutionary AirLine "Plug-in" guitar transmitters come in two versions: the AF1 for Strat(R)-style inputs and the AG1 for traditional Gibson(R)-style end-mount inputs and all others. Less than half the size of conventional body packs, these miniaturized transmitters run on a tiny triple-A battery with 14-hour battery life. Both feature an array of on-board controls: A Power On/Off and Mute switch, red/green LED for Power On/Off, a Peak LED and an Input Level control for different pickups. And UHF (Ultra High Frequency) means clearer frequencies with less interference.Designe d for use with your compact effect pedals, the AP1 pedal receiver gives you reception you can always depend on. It features a 1/4" output jack, Power switch, Peak LED and a Volume control. You can use a 9 volt battery or an AC adapter to power the receiver. When you unplug your the unit, the battery is disabled to conserve power.

Samson Technologies Corp.

The revolutionary AirLine "Plug-in" guitar transmitters come in two versions: the AF1 for Strat(R)-style inputs and the AG1 for traditional Gibson(R)-style end-mount inputs and all others. Less than half the size of conventional body packs, these miniaturized transmitters run on a tiny triple-A battery with 14-hour battery life. Both feature an array of on-board controls: A Power On/Off and Mute switch, red/green LED for Power On/Off, a Peak LED and an Input Level control for different pickups. And UHF (Ultra High Frequency) means clearer frequencies with less interference.Designed for use with your compact effect pedals, the AP1 pedal receiver gives you reception you can always depend on. It features a 1/4" output jack, Power switch, Peak LED and a Volume control. You can use a 9 volt battery or an AC adapter to power the receiver. When you unplug your the unit, the battery is disabled to conserve power.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AirLine Guitar
Product Name Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers