AFL-CS008250 -- MM, 50UM, 10GIG, LC, 2.0MM, AQUA
Visual Sound, Inc.
MM, 50um, 10GIG, LC, 2.0MM, Aqua
AFL-CS008250
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS008250 |
|
Product Name
|
MM, 50um, 10GIG, LC, 2.0MM, Aqua |
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Fiber Mode
SingleMode
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.1300 to 0.1500
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
40 mm (1.57 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details