AFL-CS007805 -- MM, 50UM, 10GIG, SC, 3.0MM, AQUA
Visual Sound, Inc.
MM, 50UM, 10GIG, SC, 3.0MM, Aqua
AFL-CS007805
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS007805 |
|
Product Name
|
MM, 50UM, 10GIG, SC, 3.0MM, Aqua |
Unlock Full Specs
to access all available technical data
Similar Products
Fiber Mode
Multimode
Core Size
900 µm (35.43 mils)
Connector Type
LC; Lc
View Details
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.2900 to 0.3100
Maximum Attenuation
1.5 dB/km (0.4572 dB/1000 ft)
View Details