AFL-CS004518 -- SM, SC, UPC, 3.0MM, BLUE
Visual Sound, Inc.
SM, SC, UPC, 3.0mm, Blue
AFL-CS004518
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS004518 |
|
Product Name
|
SM, SC, UPC, 3.0mm, Blue |
Unlock Full Specs
to access all available technical data
Similar Products
Fiber Mode
SingleMode
Core Size
0.0720 µm (0.0028 mils)
Connector Type
LC; Lc
View Details
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Fiber Mode
SingleMode
Wavelength
780 to 830 nm (7800 to 8300 Å)
Numerical Aperture
0.1000 to 0.1400
View Details