Visual Sound, Inc. Active Three-Pair Receivers - Twisted Pair Format-C - Composite video & stereo audio AF-TPR3C

Description
RDL, Radio Design Labs The TPR3C modules are three-pair audio receiving modules compatible with RDL® Format C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect external equipment. The D and DS models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPR3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPR3C is constructed of stainless steel to coordinate with RDL Decora-style stainless steel remote controls in commercial/industria l installations. The AF?TPR3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPR3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM product connects to the twisted pair cable through a detachable terminal block. The TPR3C modules feature an RCA phono NTSC or PAL video output and two RCA phono jack audio outputs, one for the left channel and one for the right channel. The video signal received from pair A of the RJ45 INPUT jack feeds the RCA video output jack. A concealed GAIN control is provided to recover any video level loss over the twisted pair cable. An EQ control allows the installer to adjust the sharpness of the picture for high frequency losses in the cable. The audio signals received from pairs B and C of the twisted pair cable are buffered to drive the RCA audio output jacks at the standard -10 dBV consumer level. The TPR3C modules terminate the video cable pair, therefore additional receivers may not be connected to the same twisted pair feed. The TPR3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The ?TPR3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Line Outputs Video From Pair A; L (Left) From Pair B; R (Right) From Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Detachable Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs
Description
RDL, Radio Design Labs The TPR3C modules are three-pair audio receiving modules compatible with RDL® Format C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect external equipment. The D and DS models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPR3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPR3C is constructed of stainless steel to coordinate with RDL Decora-style stainless steel remote controls in commercial/industria l installations. The AF?TPR3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPR3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM product connects to the twisted pair cable through a detachable terminal block. The TPR3C modules feature an RCA phono NTSC or PAL video output and two RCA phono jack audio outputs, one for the left channel and one for the right channel. The video signal received from pair A of the RJ45 INPUT jack feeds the RCA video output jack. A concealed GAIN control is provided to recover any video level loss over the twisted pair cable. An EQ control allows the installer to adjust the sharpness of the picture for high frequency losses in the cable. The audio signals received from pairs B and C of the twisted pair cable are buffered to drive the RCA audio output jacks at the standard -10 dBV consumer level. The TPR3C modules terminate the video cable pair, therefore additional receivers may not be connected to the same twisted pair feed. The TPR3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The ?TPR3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Line Outputs Video From Pair A; L (Left) From Pair B; R (Right) From Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Detachable Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs

Suppliers

Company
Product
Description
Supplier Links
Active Three-Pair Receivers - Twisted Pair Format-C - Composite video & stereo audio - AF-TPR3C - Visual Sound, Inc.
Broomall, PA, USA
Active Three-Pair Receivers - Twisted Pair Format-C - Composite video & stereo audio
AF-TPR3C
Active Three-Pair Receivers - Twisted Pair Format-C - Composite video & stereo audio AF-TPR3C
RDL, Radio Design Labs The TPR3C modules are three-pair audio receiving modules compatible with RDL® Format C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect external equipment. The D and DS models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPR3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPR3C is constructed of stainless steel to coordinate with RDL Decora-style stainless steel remote controls in commercial/industria l installations. The AF?TPR3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPR3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM product connects to the twisted pair cable through a detachable terminal block. The TPR3C modules feature an RCA phono NTSC or PAL video output and two RCA phono jack audio outputs, one for the left channel and one for the right channel. The video signal received from pair A of the RJ45 INPUT jack feeds the RCA video output jack. A concealed GAIN control is provided to recover any video level loss over the twisted pair cable. An EQ control allows the installer to adjust the sharpness of the picture for high frequency losses in the cable. The audio signals received from pairs B and C of the twisted pair cable are buffered to drive the RCA audio output jacks at the standard -10 dBV consumer level. The TPR3C modules terminate the video cable pair, therefore additional receivers may not be connected to the same twisted pair feed. The TPR3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The ?TPR3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Line Outputs Video From Pair A; L (Left) From Pair B; R (Right) From Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Detachable Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs

RDL, Radio Design Labs

The TPR3C modules are three-pair audio receiving modules compatible with RDL® Format C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect external equipment. The D and DS models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPR3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPR3C is constructed of stainless steel to coordinate with RDL Decora-style stainless steel remote controls in commercial/industrial installations. The AF?TPR3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPR3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM product connects to the twisted pair cable through a detachable terminal block.
The TPR3C modules feature an RCA phono NTSC or PAL video output and two RCA phono jack audio outputs, one for the left channel and one for the right channel. The video signal received from pair A of the RJ45 INPUT jack feeds the RCA video output jack. A concealed GAIN control is provided to recover any video level loss over the twisted pair cable. An EQ control allows the installer to adjust the sharpness of the picture for high frequency losses in the cable. The audio signals received from pairs B and C of the twisted pair cable are buffered to drive the RCA audio output jacks at the standard -10 dBV consumer level. The TPR3C modules terminate the video cable pair, therefore additional receivers may not be connected to the same twisted pair feed. The TPR3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The ?TPR3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED.
RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring.

  • Video and Stereo Audio Over Single Twisted Pair Cable
  • NTSC or PAL Video
  • Two Unbalanced -10 dBV Phono Jack Line Outputs
  • Video From Pair A; L (Left) From Pair B; R (Right) From Pair C
  • Remote Powering through Twisted Pair Cable
  • Fused Local Power Feeds all Connected Modules
  • Local Power Input on Detachable Terminal Block
  • Blue LED Indicates Module is Powered
  • Utilizes All Three Format-C Signal Pairs
  • Active Balanced Transmission Over Twisted Pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AF-TPR3C
Product Name Active Three-Pair Receivers - Twisted Pair Format-C - Composite video & stereo audio
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details