Visual Sound, Inc. Cardioid Condenser Microphone/Transmitter AEW-T5400a

Description
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Microphone/Transmitter - AEW-T5400a - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Microphone/Transmitter
AEW-T5400a
Cardioid Condenser Microphone/Transmitter AEW-T5400a
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, see 4000 Series or 5000 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AEW-T5400a
Product Name Cardioid Condenser Microphone/Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details