Visual Sound, Inc. Cardioid Dynamic Microphone/Transmitter AEW-T4100a

Description
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone/Transmitter - AEW-T4100a - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone/Transmitter
AEW-T4100a
Cardioid Dynamic Microphone/Transmitter AEW-T4100a
Audio-Technica U.S., Inc. For more information, see 4000 Series or 5000 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, see 4000 Series or 5000 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AEW-T4100a
Product Name Cardioid Dynamic Microphone/Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details