Visual Sound, Inc. Cardioid Condenser Instrument Microphone AE5100

Description
Audio-Technica U.S., Inc. The Artist Elite AE5100 large diaphragm cardioid condenser instrument microphone provides uncompromising sound quality for overheads, percussion, acoustic guitar, strings and other acoustic instruments. With rich, warm, accurate sound, the AE5100 also incorporates the most essential ingredients for quality live sound in a choir microphone. Its large-diaphragm capsule delivers accurate, natural response, while its low-profile design permits innovative placement options. With a lower profile than the large studio microphones to which it compares sonically, the AE5100 offers an outstanding performance-to-size ratio. With its low noise and smooth response, the AE5100 is ideal for recording, too. Large-diaphragm capsule delivers accurate and natural response Low-profile design permits innovative placement options previously unattainable with a large-diaphragm condenser Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Includes isolation clamp for shock protection, secure mounting and easy positioning Integral 80 Hz HPF switch and 10 dB pad
Description
Audio-Technica U.S., Inc. The Artist Elite AE5100 large diaphragm cardioid condenser instrument microphone provides uncompromising sound quality for overheads, percussion, acoustic guitar, strings and other acoustic instruments. With rich, warm, accurate sound, the AE5100 also incorporates the most essential ingredients for quality live sound in a choir microphone. Its large-diaphragm capsule delivers accurate, natural response, while its low-profile design permits innovative placement options. With a lower profile than the large studio microphones to which it compares sonically, the AE5100 offers an outstanding performance-to-size ratio. With its low noise and smooth response, the AE5100 is ideal for recording, too. Large-diaphragm capsule delivers accurate and natural response Low-profile design permits innovative placement options previously unattainable with a large-diaphragm condenser Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Includes isolation clamp for shock protection, secure mounting and easy positioning Integral 80 Hz HPF switch and 10 dB pad

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Instrument Microphone - AE5100 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Instrument Microphone
AE5100
Cardioid Condenser Instrument Microphone AE5100
Audio-Technica U.S., Inc. The Artist Elite AE5100 large diaphragm cardioid condenser instrument microphone provides uncompromising sound quality for overheads, percussion, acoustic guitar, strings and other acoustic instruments. With rich, warm, accurate sound, the AE5100 also incorporates the most essential ingredients for quality live sound in a choir microphone. Its large-diaphragm capsule delivers accurate, natural response, while its low-profile design permits innovative placement options. With a lower profile than the large studio microphones to which it compares sonically, the AE5100 offers an outstanding performance-to-size ratio. With its low noise and smooth response, the AE5100 is ideal for recording, too. Large-diaphragm capsule delivers accurate and natural response Low-profile design permits innovative placement options previously unattainable with a large-diaphragm condenser Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Includes isolation clamp for shock protection, secure mounting and easy positioning Integral 80 Hz HPF switch and 10 dB pad

Audio-Technica U.S., Inc.

The Artist Elite AE5100 large diaphragm cardioid condenser instrument microphone provides uncompromising sound quality for overheads, percussion, acoustic guitar, strings and other acoustic instruments. With rich, warm, accurate sound, the AE5100 also incorporates the most essential ingredients for quality live sound in a choir microphone. Its large-diaphragm capsule delivers accurate, natural response, while its low-profile design permits innovative placement options. With a lower profile than the large studio microphones to which it compares sonically, the AE5100 offers an outstanding performance-to-size ratio. With its low noise and smooth response, the AE5100 is ideal for recording, too.

  • Large-diaphragm capsule delivers accurate and natural response
  • Low-profile design permits innovative placement options previously unattainable with a large-diaphragm condenser
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Robust design for enduring dependability on the road
  • Includes isolation clamp for shock protection, secure mounting and easy positioning
  • Integral 80 Hz HPF switch and 10 dB pad
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE5100
Product Name Cardioid Condenser Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details