Visual Sound, Inc. Cardioid Dynamic Handheld Microphone AE4100

Description
Audio-Technica U.S., Inc. Audio-Technica's high-performance AE4100 cardioid dynamic vocal microphone delivers aggressive sound that stays up-front in the mix. Optimized for the stage, the microphone features superior anti-shock engineering for minimum handling noise. Its rugged construction is engineered to stand up to the rigors of touring. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Destined to be the next classic Optimized for the stage with excellent isolation properties The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Outstanding pop protection Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road
Description
Audio-Technica U.S., Inc. Audio-Technica's high-performance AE4100 cardioid dynamic vocal microphone delivers aggressive sound that stays up-front in the mix. Optimized for the stage, the microphone features superior anti-shock engineering for minimum handling noise. Its rugged construction is engineered to stand up to the rigors of touring. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Destined to be the next classic Optimized for the stage with excellent isolation properties The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Outstanding pop protection Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Handheld Microphone - AE4100 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Handheld Microphone
AE4100
Cardioid Dynamic Handheld Microphone AE4100
Audio-Technica U.S., Inc. Audio-Technica's high-performance AE4100 cardioid dynamic vocal microphone delivers aggressive sound that stays up-front in the mix. Optimized for the stage, the microphone features superior anti-shock engineering for minimum handling noise. Its rugged construction is engineered to stand up to the rigors of touring. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Destined to be the next classic Optimized for the stage with excellent isolation properties The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Outstanding pop protection Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road

Audio-Technica U.S., Inc.

Audio-Technica's high-performance AE4100 cardioid dynamic vocal microphone delivers aggressive sound that stays up-front in the mix. Optimized for the stage, the microphone features superior anti-shock engineering for minimum handling noise. Its rugged construction is engineered to stand up to the rigors of touring. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection.

  • Destined to be the next classic
  • Optimized for the stage with excellent isolation properties
  • The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise
  • Superior anti-shock engineering for low handling noise
  • Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Outstanding pop protection
  • Quiet-Flex™ stand clamp provides silent, flexible microphone positioning
  • Tough, durable, resilient - built for the road
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE4100
Product Name Cardioid Dynamic Handheld Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details