Visual Sound, Inc. Cardioid Condenser Instrument Microphone AE3000

Description
Audio-Technica U.S., Inc. The Artist Elite AE3000 delivers supreme performance at extreme SPLs. This high-SPL large diaphragm cardioid condenser instrument mic excels in applications such as guitar cabinets, toms, snare, timpani and overheads. Its large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound. Its low-profile side-address design with tapered grille allows for optimal positioning. Excels in high-SPL applications Large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound Low-profile side-address design with tapered grille allows optimal positioning of element vis-à -vis sound source Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad
Description
Audio-Technica U.S., Inc. The Artist Elite AE3000 delivers supreme performance at extreme SPLs. This high-SPL large diaphragm cardioid condenser instrument mic excels in applications such as guitar cabinets, toms, snare, timpani and overheads. Its large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound. Its low-profile side-address design with tapered grille allows for optimal positioning. Excels in high-SPL applications Large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound Low-profile side-address design with tapered grille allows optimal positioning of element vis-à -vis sound source Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Instrument Microphone - AE3000 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Instrument Microphone
AE3000
Cardioid Condenser Instrument Microphone AE3000
Audio-Technica U.S., Inc. The Artist Elite AE3000 delivers supreme performance at extreme SPLs. This high-SPL large diaphragm cardioid condenser instrument mic excels in applications such as guitar cabinets, toms, snare, timpani and overheads. Its large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound. Its low-profile side-address design with tapered grille allows for optimal positioning. Excels in high-SPL applications Large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound Low-profile side-address design with tapered grille allows optimal positioning of element vis-à -vis sound source Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Robust design for enduring dependability on the road Integral 80 Hz HPF switch and 10 dB pad

Audio-Technica U.S., Inc.

The Artist Elite AE3000 delivers supreme performance at extreme SPLs. This high-SPL large diaphragm cardioid condenser instrument mic excels in applications such as guitar cabinets, toms, snare, timpani and overheads. Its large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound. Its low-profile side-address design with tapered grille allows for optimal positioning.

  • Excels in high-SPL applications
  • Large-diaphragm capsule combines with the open architecture of the headcase to provide an extremely accurate and open sound
  • Low-profile side-address design with tapered grille allows optimal positioning of element vis-à -vis sound source
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Robust design for enduring dependability on the road
  • Integral 80 Hz HPF switch and 10 dB pad
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE3000
Product Name Cardioid Condenser Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details