Visual Sound, Inc. ECM88B Accessory Kit ADKIT88B

Description
Sony Professional Solutions of America The ADKIT88B is an accessory Kit for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphone. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT. Kit contains 6 x colored windscreens, 1 x horizontal clip, 1 x vertical clip, 1 x double clip and 1 x safety clip. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models
Description
Sony Professional Solutions of America The ADKIT88B is an accessory Kit for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphone. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT. Kit contains 6 x colored windscreens, 1 x horizontal clip, 1 x vertical clip, 1 x double clip and 1 x safety clip. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models

Suppliers

Company
Product
Description
Supplier Links
ECM88B Accessory Kit - ADKIT88B - Visual Sound, Inc.
Broomall, PA, USA
ECM88B Accessory Kit
ADKIT88B
ECM88B Accessory Kit ADKIT88B
Sony Professional Solutions of America The ADKIT88B is an accessory Kit for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphone. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT. Kit contains 6 x colored windscreens, 1 x horizontal clip, 1 x vertical clip, 1 x double clip and 1 x safety clip. Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models

Sony Professional Solutions of America

The ADKIT88B is an accessory Kit for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphone.

Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT. Kit contains 6 x colored windscreens, 1 x horizontal clip, 1 x vertical clip, 1 x double clip and 1 x safety clip.

  • Accessory Kit for ECM-88B, ECM-88BC and ECM-88BPT
  • Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ADKIT88B
Product Name ECM88B Accessory Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details