Visual Sound, Inc. AcousticDesign Surface Mount Loudspeaker AD-S82

Description
QSC Audio Products, Inc. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock intelligent mounting system combined with the Advanced Directivity rotatable waveguide. IntelliDock Intelligent Mounting System Contemporary Style, Weather Resistant Enclosure and Components 8-Inch, 2-Way System Advanced Directivity Rotatable Waveguide High and Standard Power Versions AcousticDesign mounting hardware, including IntelliDock which allows the enclosure to be angled to virtually any position
Description
QSC Audio Products, Inc. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock intelligent mounting system combined with the Advanced Directivity rotatable waveguide. IntelliDock Intelligent Mounting System Contemporary Style, Weather Resistant Enclosure and Components 8-Inch, 2-Way System Advanced Directivity Rotatable Waveguide High and Standard Power Versions AcousticDesign mounting hardware, including IntelliDock which allows the enclosure to be angled to virtually any position

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign Surface Mount Loudspeaker - AD-S82 - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign Surface Mount Loudspeaker
AD-S82
AcousticDesign Surface Mount Loudspeaker AD-S82
QSC Audio Products, Inc. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications. The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock intelligent mounting system combined with the Advanced Directivity rotatable waveguide. IntelliDock Intelligent Mounting System Contemporary Style, Weather Resistant Enclosure and Components 8-Inch, 2-Way System Advanced Directivity Rotatable Waveguide High and Standard Power Versions AcousticDesign mounting hardware, including IntelliDock which allows the enclosure to be angled to virtually any position

QSC Audio Products, Inc.

The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications.

The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock intelligent mounting system combined with the Advanced Directivity rotatable waveguide.

  • IntelliDock Intelligent Mounting System
  • Contemporary Style, Weather Resistant Enclosure and Components
  • 8-Inch, 2-Way System
  • Advanced Directivity Rotatable Waveguide
  • High and Standard Power Versions
  • AcousticDesign mounting hardware, including IntelliDock which allows the enclosure to be angled to virtually any position
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-S82
Product Name AcousticDesign Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details