Visual Sound, Inc. AcousticDesign Surface Mount Loudspeaker AD-S52

Description
QSC Audio Products, Inc. Fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The QSC AcousticDesign AD-S52 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The loudspeaker's low frequency driver is magnetically shielded, making the AD-S52 perfect for use near video monitors. Available in black or white, these great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S52 is a high output, 2-way design incorporating a 5.25" weatherproof, LF transducer and a 1" neodymium tweeter. This exceptional loudspeaker carries the added benefit of built-in dynamic power protection - thus ensuring system reliability in the event of overload conditions. The AD-S52T models are equipped with a 70V/100V matching transformer for distributed audio systems. There is a transformer tap switch on the rear panel for setting the power level of the loudspeaker. This switch may also be set for 8-ohm operation, bypassing the transformer completely - providing greater system flexibility compared to most competing products. The AD-S52 system package includes a ball mount assembly for convenient installation of the enclosure in a wide variety of orientations. If desired, the ball mount adapter's back plate can be removed, reducing the overall depth of the assembly and the footprint of the mount on the wall. Further, the assembly includes a weather resistant input connection cover to protect the 5-way binding post input terminals. 5.25-Inch, 2-Way Design - in a lightweight, contemporary styled multipurpose enclosure Magnetically Shielded LF Transducer - ideal for use near video monitors Flexible Ball Mount Assembly Included - for convenient installation 70V/100V Transformer Versions Available - for use with distributed audio systems Available Optional Yoke Mount Bracket
Description
QSC Audio Products, Inc. Fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The QSC AcousticDesign AD-S52 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The loudspeaker's low frequency driver is magnetically shielded, making the AD-S52 perfect for use near video monitors. Available in black or white, these great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S52 is a high output, 2-way design incorporating a 5.25" weatherproof, LF transducer and a 1" neodymium tweeter. This exceptional loudspeaker carries the added benefit of built-in dynamic power protection - thus ensuring system reliability in the event of overload conditions. The AD-S52T models are equipped with a 70V/100V matching transformer for distributed audio systems. There is a transformer tap switch on the rear panel for setting the power level of the loudspeaker. This switch may also be set for 8-ohm operation, bypassing the transformer completely - providing greater system flexibility compared to most competing products. The AD-S52 system package includes a ball mount assembly for convenient installation of the enclosure in a wide variety of orientations. If desired, the ball mount adapter's back plate can be removed, reducing the overall depth of the assembly and the footprint of the mount on the wall. Further, the assembly includes a weather resistant input connection cover to protect the 5-way binding post input terminals. 5.25-Inch, 2-Way Design - in a lightweight, contemporary styled multipurpose enclosure Magnetically Shielded LF Transducer - ideal for use near video monitors Flexible Ball Mount Assembly Included - for convenient installation 70V/100V Transformer Versions Available - for use with distributed audio systems Available Optional Yoke Mount Bracket

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign Surface Mount Loudspeaker - AD-S52 - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign Surface Mount Loudspeaker
AD-S52
AcousticDesign Surface Mount Loudspeaker AD-S52
QSC Audio Products, Inc. Fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The QSC AcousticDesign AD-S52 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The loudspeaker's low frequency driver is magnetically shielded, making the AD-S52 perfect for use near video monitors. Available in black or white, these great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S52 is a high output, 2-way design incorporating a 5.25" weatherproof, LF transducer and a 1" neodymium tweeter. This exceptional loudspeaker carries the added benefit of built-in dynamic power protection - thus ensuring system reliability in the event of overload conditions. The AD-S52T models are equipped with a 70V/100V matching transformer for distributed audio systems. There is a transformer tap switch on the rear panel for setting the power level of the loudspeaker. This switch may also be set for 8-ohm operation, bypassing the transformer completely - providing greater system flexibility compared to most competing products. The AD-S52 system package includes a ball mount assembly for convenient installation of the enclosure in a wide variety of orientations. If desired, the ball mount adapter's back plate can be removed, reducing the overall depth of the assembly and the footprint of the mount on the wall. Further, the assembly includes a weather resistant input connection cover to protect the 5-way binding post input terminals. 5.25-Inch, 2-Way Design - in a lightweight, contemporary styled multipurpose enclosure Magnetically Shielded LF Transducer - ideal for use near video monitors Flexible Ball Mount Assembly Included - for convenient installation 70V/100V Transformer Versions Available - for use with distributed audio systems Available Optional Yoke Mount Bracket

QSC Audio Products, Inc.

Fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments.

The QSC AcousticDesign AD-S52 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The loudspeaker's low frequency driver is magnetically shielded, making the AD-S52 perfect for use near video monitors. Available in black or white, these great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S52 is a high output, 2-way design incorporating a 5.25" weatherproof, LF transducer and a 1" neodymium tweeter. This exceptional loudspeaker carries the added benefit of built-in dynamic power protection - thus ensuring system reliability in the event of overload conditions. The AD-S52T models are equipped with a 70V/100V matching transformer for distributed audio systems. There is a transformer tap switch on the rear panel for setting the power level of the loudspeaker. This switch may also be set for 8-ohm operation, bypassing the transformer completely - providing greater system flexibility compared to most competing products. The AD-S52 system package includes a ball mount assembly for convenient installation of the enclosure in a wide variety of orientations. If desired, the ball mount adapter's back plate can be removed, reducing the overall depth of the assembly and the footprint of the mount on the wall. Further, the assembly includes a weather resistant input connection cover to protect the 5-way binding post input terminals.

  • 5.25-Inch, 2-Way Design - in a lightweight, contemporary styled multipurpose enclosure
  • Magnetically Shielded LF Transducer - ideal for use near video monitors
  • Flexible Ball Mount Assembly Included - for convenient installation
  • 70V/100V Transformer Versions Available - for use with distributed audio systems
  • Available Optional Yoke Mount Bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-S52
Product Name AcousticDesign Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 145 ohms
Sensitivity 121 dB
Size 0.31 inch (8 mm)
View Details