Visual Sound, Inc. AcousticDesign Surface Mount Loudspeaker AD-S32T

Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-S32T surface mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-S32T is attractive, compact and acoustically matched to the entire AD Series. Rated for 30 Watts continuous power handling and able to handle 120 Watt peaks, the AD-S32T is a fully featured loudspeaker system in a very small package. The 3" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and is optimized to deliver useable low frequency extension below 70 Hz. An additional humbucking magnet provides AV shielding. The high-frequency device is a 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The dispersion of the high frequency is 100° by 100°. The AD-S32T measures 85 dB SPL sensitivity. The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated screw terminals and a sealing weather cover is provided for outdoor applications. The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to the top of the cabinet for mounting to an overhead structure or to the bottom of the cabinet to provide a shelf stand. Also included in the system is an aluminum yoke mount. This mount further enhances the AD-S32T mounting options for either vertical or horizontal installation. The AD-S32T is equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass. 3" polypropylene cone woofer 0.75" titanium dome tweeter 30 Watts continuous power handling, 120 watts peak 70/100 volt multitap transformer with 8 ohm bypass Includes ball mount assembly and yoke mount Available in black or white
Description
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-S32T surface mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-S32T is attractive, compact and acoustically matched to the entire AD Series. Rated for 30 Watts continuous power handling and able to handle 120 Watt peaks, the AD-S32T is a fully featured loudspeaker system in a very small package. The 3" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and is optimized to deliver useable low frequency extension below 70 Hz. An additional humbucking magnet provides AV shielding. The high-frequency device is a 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The dispersion of the high frequency is 100° by 100°. The AD-S32T measures 85 dB SPL sensitivity. The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated screw terminals and a sealing weather cover is provided for outdoor applications. The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to the top of the cabinet for mounting to an overhead structure or to the bottom of the cabinet to provide a shelf stand. Also included in the system is an aluminum yoke mount. This mount further enhances the AD-S32T mounting options for either vertical or horizontal installation. The AD-S32T is equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass. 3" polypropylene cone woofer 0.75" titanium dome tweeter 30 Watts continuous power handling, 120 watts peak 70/100 volt multitap transformer with 8 ohm bypass Includes ball mount assembly and yoke mount Available in black or white

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign Surface Mount Loudspeaker - AD-S32T - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign Surface Mount Loudspeaker
AD-S32T
AcousticDesign Surface Mount Loudspeaker AD-S32T
QSC Audio Products, Inc. The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-S32T surface mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-S32T is attractive, compact and acoustically matched to the entire AD Series. Rated for 30 Watts continuous power handling and able to handle 120 Watt peaks, the AD-S32T is a fully featured loudspeaker system in a very small package. The 3" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and is optimized to deliver useable low frequency extension below 70 Hz. An additional humbucking magnet provides AV shielding. The high-frequency device is a 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The dispersion of the high frequency is 100° by 100°. The AD-S32T measures 85 dB SPL sensitivity. The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated screw terminals and a sealing weather cover is provided for outdoor applications. The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to the top of the cabinet for mounting to an overhead structure or to the bottom of the cabinet to provide a shelf stand. Also included in the system is an aluminum yoke mount. This mount further enhances the AD-S32T mounting options for either vertical or horizontal installation. The AD-S32T is equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass. 3" polypropylene cone woofer 0.75" titanium dome tweeter 30 Watts continuous power handling, 120 watts peak 70/100 volt multitap transformer with 8 ohm bypass Includes ball mount assembly and yoke mount Available in black or white

QSC Audio Products, Inc.

The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-S32T surface mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-S32T is attractive, compact and acoustically matched to the entire AD Series. Rated for 30 Watts continuous power handling and able to handle 120 Watt peaks, the AD-S32T is a fully featured loudspeaker system in a very small package.
The 3" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and is optimized to deliver useable low frequency extension below 70 Hz. An additional humbucking magnet provides AV shielding. The high-frequency device is a 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The dispersion of the high frequency is 100° by 100°. The AD-S32T measures 85 dB SPL sensitivity.
The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated screw terminals and a sealing weather cover is provided for outdoor applications.
The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to the top of the cabinet for mounting to an overhead structure or to the bottom of the cabinet to provide a shelf stand. Also included in the system is an aluminum yoke mount. This mount further enhances the AD-S32T mounting options for either vertical or horizontal installation. The AD-S32T is equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass.

  • 3" polypropylene cone woofer
  • 0.75" titanium dome tweeter
  • 30 Watts continuous power handling, 120 watts peak
  • 70/100 volt multitap transformer with 8 ohm bypass
  • Includes ball mount assembly and yoke mount
  • Available in black or white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-S32T
Product Name AcousticDesign Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - GU-32829-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers