Visual Sound, Inc. Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 60 x 40 Degree Coverage, White Finish AC2215/64-WH

Description
JBL Professional AC2215/64 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems
Description
JBL Professional AC2215/64 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 60 x 40 Degree Coverage, White Finish
AC2215/64-WH
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 60 x 40 Degree Coverage, White Finish AC2215/64-WH
JBL Professional AC2215/64 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems

JBL Professional

AC2215/64 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 60° x 40° Coverage
  • PT™ Progressive Transition™ Waveguide for good pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-2
  • For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AC2215/64-WH
Product Name Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 60 x 40 Degree Coverage, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details