Visual Sound, Inc. Wall Plate-Aluminum, 2-gang, Blank A2

Description
Lowell Manufacturing Company A2: blank wall plate, aluminum, 2-gang
Description
Lowell Manufacturing Company A2: blank wall plate, aluminum, 2-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Aluminum, 2-gang, Blank - A2 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Aluminum, 2-gang, Blank
A2
Wall Plate-Aluminum, 2-gang, Blank A2
Lowell Manufacturing Company A2: blank wall plate, aluminum, 2-gang

Lowell Manufacturing Company

A2: blank wall plate, aluminum, 2-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number A2
Product Name Wall Plate-Aluminum, 2-gang, Blank
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Take Classic 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details