Visual Sound, Inc. Heavy Duty Mounting Flange, Black A13HDB

Description
Shure Incorporated Mounting Flange, Heavy Duty, Black This heavy duty mounting flange is available in Black.
Description
Shure Incorporated Mounting Flange, Heavy Duty, Black This heavy duty mounting flange is available in Black.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Heavy Duty Mounting Flange, Black
A13HDB
Heavy Duty Mounting Flange, Black A13HDB
Shure Incorporated Mounting Flange, Heavy Duty, Black This heavy duty mounting flange is available in Black.

Shure Incorporated

Mounting Flange, Heavy Duty, Black

This heavy duty mounting flange is available in Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number A13HDB
Product Name Heavy Duty Mounting Flange, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details