Visual Sound, Inc. EasyMic Ceiling MicPOD - White 999-8510-000

Description
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.
Description
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Suppliers

Company
Product
Description
Supplier Links
EasyMic Ceiling MicPOD - White - 999-8510-000 - Visual Sound, Inc.
Broomall, PA, USA
EasyMic Ceiling MicPOD - White
999-8510-000
EasyMic Ceiling MicPOD - White 999-8510-000
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Vaddio

Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 999-8510-000
Product Name EasyMic Ceiling MicPOD - White
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Instrument Microphone - D6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 30 to 15000 Hz
Sensitivity 2.4 mV/Pa (16547 mV/psi)
View Details