Visual Sound, Inc. X-240 Home + PC Speakers 970285-0403

Description
Logitech, Inc. 2.1 stereo with integrated platform for your MP3 player. Turn your computer into a powerful digital music center when you plug into your PC, iPod® or MP3 player, even your cell phone. Integrated Stowaway Cradle: Slide out to charge, sync or play your digital music player. Control Pod: Keep volume, power and your headphone jack at your fingertips. Stereo Headphone Jack: Enjoy your music privately whenever you want. High-excursion Drivers: Get rich, full sound from sleek speakers. Real-time Bass Equalization: Maximize bass response and minimize distortion. Ported Down-firing Subwoofer with 4" Drivers: Enjoy deeper bass thanks to greater air displacement.
Description
Logitech, Inc. 2.1 stereo with integrated platform for your MP3 player. Turn your computer into a powerful digital music center when you plug into your PC, iPod® or MP3 player, even your cell phone. Integrated Stowaway Cradle: Slide out to charge, sync or play your digital music player. Control Pod: Keep volume, power and your headphone jack at your fingertips. Stereo Headphone Jack: Enjoy your music privately whenever you want. High-excursion Drivers: Get rich, full sound from sleek speakers. Real-time Bass Equalization: Maximize bass response and minimize distortion. Ported Down-firing Subwoofer with 4" Drivers: Enjoy deeper bass thanks to greater air displacement.

Suppliers

Company
Product
Description
Supplier Links
X-240 Home + PC Speakers - 970285-0403 - Visual Sound, Inc.
Broomall, PA, USA
X-240 Home + PC Speakers
970285-0403
X-240 Home + PC Speakers 970285-0403
Logitech, Inc. 2.1 stereo with integrated platform for your MP3 player. Turn your computer into a powerful digital music center when you plug into your PC, iPod® or MP3 player, even your cell phone. Integrated Stowaway Cradle: Slide out to charge, sync or play your digital music player. Control Pod: Keep volume, power and your headphone jack at your fingertips. Stereo Headphone Jack: Enjoy your music privately whenever you want. High-excursion Drivers: Get rich, full sound from sleek speakers. Real-time Bass Equalization: Maximize bass response and minimize distortion. Ported Down-firing Subwoofer with 4" Drivers: Enjoy deeper bass thanks to greater air displacement.

Logitech, Inc.

2.1 stereo with integrated platform for your MP3 player.

Turn your computer into a powerful digital music center when you plug into your PC, iPod® or MP3 player, even your cell phone.

  • Integrated Stowaway Cradle: Slide out to charge, sync or play your digital music player.
  • Control Pod: Keep volume, power and your headphone jack at your fingertips.
  • Stereo Headphone Jack: Enjoy your music privately whenever you want.
  • High-excursion Drivers: Get rich, full sound from sleek speakers.
  • Real-time Bass Equalization: Maximize bass response and minimize distortion.
  • Ported Down-firing Subwoofer with 4" Drivers: Enjoy deeper bass thanks to greater air displacement.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970285-0403
Product Name X-240 Home + PC Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1295-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers