Visual Sound, Inc. Logitech V10 Notebook Speakers 970194-0403

Description
Logitech, Inc. - Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No othe... Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No other cables or power are necessary. Lightweight for maximum portability. Matched quad micro drivers deliver clear smooth audio. Easily change the volume level with conveniently located controls. Take them with you! Protective travel bag organizes your cables and speakers. 2-year limited warranty.
Description
Logitech, Inc. - Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No othe... Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No other cables or power are necessary. Lightweight for maximum portability. Matched quad micro drivers deliver clear smooth audio. Easily change the volume level with conveniently located controls. Take them with you! Protective travel bag organizes your cables and speakers. 2-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Logitech V10 Notebook Speakers - 970194-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech V10 Notebook Speakers
970194-0403
Logitech V10 Notebook Speakers 970194-0403
Logitech, Inc. - Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No othe... Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No other cables or power are necessary. Lightweight for maximum portability. Matched quad micro drivers deliver clear smooth audio. Easily change the volume level with conveniently located controls. Take them with you! Protective travel bag organizes your cables and speakers. 2-year limited warranty.

Logitech, Inc. - Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No othe...

Ultra-portable audio upgrade for your laptop. Upgrade the audio on your laptop with the lightweight ultra-portable Logitech V10 Notebook Speakers. USB provides power and digital quality audio. No other cables or power are necessary. Lightweight for maximum portability. Matched quad micro drivers deliver clear smooth audio. Easily change the volume level with conveniently located controls. Take them with you! Protective travel bag organizes your cables and speakers. 2-year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970194-0403
Product Name Logitech V10 Notebook Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
XLS Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 86.6 dB
Resonance Frequency 22 Hz
View Details
2 suppliers
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details