Visual Sound, Inc. Logitech Z-4i 970186-0403

Description
Logitech, Inc. Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer techn... Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers -- producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack and auxiliary input and volume and subwoofer and power controls. Setup is easy with color-coded audio cables. Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich full audio experience. Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Maximize your MP3 music. The Logitech Z-4i speakers contain a convenient input for MP3 players or CD players or other portable audio devices on the wired remote. Show your style. The high-gloss finish and cast-metal stands complement any desktop. The Apple-ish look of the Z-4i coordinates nicely with a Mac.
Description
Logitech, Inc. Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer techn... Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers -- producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack and auxiliary input and volume and subwoofer and power controls. Setup is easy with color-coded audio cables. Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich full audio experience. Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Maximize your MP3 music. The Logitech Z-4i speakers contain a convenient input for MP3 players or CD players or other portable audio devices on the wired remote. Show your style. The high-gloss finish and cast-metal stands complement any desktop. The Apple-ish look of the Z-4i coordinates nicely with a Mac.

Suppliers

Company
Product
Description
Supplier Links
Logitech Z-4i - 970186-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech Z-4i
970186-0403
Logitech Z-4i 970186-0403
Logitech, Inc. Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer techn... Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers -- producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack and auxiliary input and volume and subwoofer and power controls. Setup is easy with color-coded audio cables. Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich full audio experience. Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Maximize your MP3 music. The Logitech Z-4i speakers contain a convenient input for MP3 players or CD players or other portable audio devices on the wired remote. Show your style. The high-gloss finish and cast-metal stands complement any desktop. The Apple-ish look of the Z-4i coordinates nicely with a Mac.

Logitech, Inc.

Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer techn...

Enjoy the elegant styling and premium sound of Logitechs Z-4i speaker system featuring a modern home-audio inspired design and advanced driver technology. Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers -- producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack and auxiliary input and volume and subwoofer and power controls. Setup is easy with color-coded audio cables. Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich full audio experience. Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Maximize your MP3 music. The Logitech Z-4i speakers contain a convenient input for MP3 players or CD players or other portable audio devices on the wired remote. Show your style. The high-gloss finish and cast-metal stands complement any desktop. The Apple-ish look of the Z-4i coordinates nicely with a Mac.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970186-0403
Product Name Logitech Z-4i
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - SLS-135F32CP01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 52 Hz
View Details