Visual Sound, Inc. Logitech Z-5450 Digital 5.1 Speaker System 970181-0403

Description
Logitech, Inc. Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for... Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for easy wall mounting. Listen to crystal-clear high-quality audio through rear speaker adaptive channel hopping with redundant transmissions. Experience earth-shaking bass. 310-watt RMS delivers thunderous power. Patented dual-chamber subwoofer plays louder and goes lower for unbelievable bass. Experience the full sonic experience of a movie theater. The THX certification guarantees high-quality audio. And the Z-5450 Digital speakers include a hardware DTS decoder for master-quality sound as well as support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. Enjoy smoother frequency response. Advanced aluminum phase plug drivers are further enhanced by a Digital EQ. The Logitech Z-5450 Digital Speakers include Dolby Pro Logic II decoding for surround-sound playback from 2-channel analog sources creating realistic 5.1 surround sound from stereo music and movies and games. Digital equalization actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. View and change the effects settings and adjust or mute the volume and decode Dolby Digital and use the auxiliary input jack for connecting your iPod or MP3 player -- all wirelessly -- with the compact Digital SoundTouch Control Center.
Description
Logitech, Inc. Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for... Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for easy wall mounting. Listen to crystal-clear high-quality audio through rear speaker adaptive channel hopping with redundant transmissions. Experience earth-shaking bass. 310-watt RMS delivers thunderous power. Patented dual-chamber subwoofer plays louder and goes lower for unbelievable bass. Experience the full sonic experience of a movie theater. The THX certification guarantees high-quality audio. And the Z-5450 Digital speakers include a hardware DTS decoder for master-quality sound as well as support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. Enjoy smoother frequency response. Advanced aluminum phase plug drivers are further enhanced by a Digital EQ. The Logitech Z-5450 Digital Speakers include Dolby Pro Logic II decoding for surround-sound playback from 2-channel analog sources creating realistic 5.1 surround sound from stereo music and movies and games. Digital equalization actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. View and change the effects settings and adjust or mute the volume and decode Dolby Digital and use the auxiliary input jack for connecting your iPod or MP3 player -- all wirelessly -- with the compact Digital SoundTouch Control Center.

Suppliers

Company
Product
Description
Supplier Links
Logitech Z-5450 Digital 5.1 Speaker System - 970181-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech Z-5450 Digital 5.1 Speaker System
970181-0403
Logitech Z-5450 Digital 5.1 Speaker System 970181-0403
Logitech, Inc. Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for... Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for easy wall mounting. Listen to crystal-clear high-quality audio through rear speaker adaptive channel hopping with redundant transmissions. Experience earth-shaking bass. 310-watt RMS delivers thunderous power. Patented dual-chamber subwoofer plays louder and goes lower for unbelievable bass. Experience the full sonic experience of a movie theater. The THX certification guarantees high-quality audio. And the Z-5450 Digital speakers include a hardware DTS decoder for master-quality sound as well as support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. Enjoy smoother frequency response. Advanced aluminum phase plug drivers are further enhanced by a Digital EQ. The Logitech Z-5450 Digital Speakers include Dolby Pro Logic II decoding for surround-sound playback from 2-channel analog sources creating realistic 5.1 surround sound from stereo music and movies and games. Digital equalization actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. View and change the effects settings and adjust or mute the volume and decode Dolby Digital and use the auxiliary input jack for connecting your iPod or MP3 player -- all wirelessly -- with the compact Digital SoundTouch Control Center.

Logitech, Inc.

Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for...

Eliminate the clutter of rear speaker wires! The Logitech Z-5450 digital speaker package includes dual wireless rear speakers for simple clutter-free installation. Satellite speaker stands rotate for easy wall mounting. Listen to crystal-clear high-quality audio through rear speaker adaptive channel hopping with redundant transmissions.
Experience earth-shaking bass. 310-watt RMS delivers thunderous power. Patented dual-chamber subwoofer plays louder and goes lower for unbelievable bass. Experience the full sonic experience of a movie theater. The THX certification guarantees high-quality audio. And the Z-5450 Digital speakers include a hardware DTS decoder for master-quality sound as well as support for DTS 96/24 -- an enhanced higher-resolution studio-quality format available on many DVD video and DVD Audio discs. Enjoy smoother frequency response. Advanced aluminum phase plug drivers are further enhanced by a Digital EQ. The Logitech Z-5450 Digital Speakers include Dolby Pro Logic II decoding for surround-sound playback from 2-channel analog sources creating realistic 5.1 surround sound from stereo music and movies and games. Digital equalization actively adjusts frequency response in real time for the cleanest most accurate sound reproduction. View and change the effects settings and adjust or mute the volume and decode Dolby Digital and use the auxiliary input jack for connecting your iPod or MP3 player -- all wirelessly -- with the compact Digital SoundTouch Control Center.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970181-0403
Product Name Logitech Z-5450 Digital 5.1 Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details