Visual Sound, Inc. Logitech mm28 Portable Speakers 970174-0403

Description
Logitech, Inc. Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo ... Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo carrying case required. Integrated cable managementFor clutter-free easy storage. Flexible device optionsUse with most laptops and portable MP3/CD players. Powered by NXT flat-panel technology -- the entire front surface is a stereo speaker that produces rich tones and lush bass. It is versatile; use it with your MP3 player or CD player or DVD player or anything else with a standard headphone jack output. Then store the 3.5 mm input jack in the back of the speaker when you are on the go. Flexible power options include an international power adapter as well as 4 AA batteries (not included) capable of 45 hours of battery life. Goes anywhere. Use with anything. Optimize your sound via the stereo NXT flat-panel technology for excellent stereo sound and enhanced bass. Plug and Play. Connects easily to MP3 players or CD players or DVD players (or anything else with a standard headphone jack output). Listen to music wherever you are. Operates with AC adapter (included) or four AA batteries (not included). Ultra long battery life enables you to listen to your favorite tunes for over 45 hours! 2-year limited warranty.
Description
Logitech, Inc. Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo ... Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo carrying case required. Integrated cable managementFor clutter-free easy storage. Flexible device optionsUse with most laptops and portable MP3/CD players. Powered by NXT flat-panel technology -- the entire front surface is a stereo speaker that produces rich tones and lush bass. It is versatile; use it with your MP3 player or CD player or DVD player or anything else with a standard headphone jack output. Then store the 3.5 mm input jack in the back of the speaker when you are on the go. Flexible power options include an international power adapter as well as 4 AA batteries (not included) capable of 45 hours of battery life. Goes anywhere. Use with anything. Optimize your sound via the stereo NXT flat-panel technology for excellent stereo sound and enhanced bass. Plug and Play. Connects easily to MP3 players or CD players or DVD players (or anything else with a standard headphone jack output). Listen to music wherever you are. Operates with AC adapter (included) or four AA batteries (not included). Ultra long battery life enables you to listen to your favorite tunes for over 45 hours! 2-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Logitech mm28 Portable Speakers - 970174-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech mm28 Portable Speakers
970174-0403
Logitech mm28 Portable Speakers 970174-0403
Logitech, Inc. Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo ... Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo carrying case required. Integrated cable managementFor clutter-free easy storage. Flexible device optionsUse with most laptops and portable MP3/CD players. Powered by NXT flat-panel technology -- the entire front surface is a stereo speaker that produces rich tones and lush bass. It is versatile; use it with your MP3 player or CD player or DVD player or anything else with a standard headphone jack output. Then store the 3.5 mm input jack in the back of the speaker when you are on the go. Flexible power options include an international power adapter as well as 4 AA batteries (not included) capable of 45 hours of battery life. Goes anywhere. Use with anything. Optimize your sound via the stereo NXT flat-panel technology for excellent stereo sound and enhanced bass. Plug and Play. Connects easily to MP3 players or CD players or DVD players (or anything else with a standard headphone jack output). Listen to music wherever you are. Operates with AC adapter (included) or four AA batteries (not included). Ultra long battery life enables you to listen to your favorite tunes for over 45 hours! 2-year limited warranty.

Logitech, Inc.

Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo ...

Thin is in! At only 1.24 inch thick Logitechs mm28 Portable Speakers are thin enough to take with you anywhere. Only 1.24 inch thick! Perfect for taking with you wherever you go! Protective coverNo carrying case required. Integrated cable managementFor clutter-free easy storage. Flexible device optionsUse with most laptops and portable MP3/CD players. Powered by NXT flat-panel technology -- the entire front surface is a stereo speaker that produces rich tones and lush bass. It is versatile; use it with your MP3 player or CD player or DVD player or anything else with a standard headphone jack output. Then store the 3.5 mm input jack in the back of the speaker when you are on the go. Flexible power options include an international power adapter as well as 4 AA batteries (not included) capable of 45 hours of battery life. Goes anywhere. Use with anything. Optimize your sound via the stereo NXT flat-panel technology for excellent stereo sound and enhanced bass. Plug and Play. Connects easily to MP3 players or CD players or DVD players (or anything else with a standard headphone jack output). Listen to music wherever you are. Operates with AC adapter (included) or four AA batteries (not included). Ultra long battery life enables you to listen to your favorite tunes for over 45 hours! 2-year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970174-0403
Product Name Logitech mm28 Portable Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speaker - DC4WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details
Speakers - 423-1198-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 450 Hz
View Details