Visual Sound, Inc. Logitech mm50 Portable Speakers for iPod 970173-0403

Description
Logitech, Inc. - The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize... The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that widens the stereo effect -- this systems sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case -- you can take the big sound from this small package anywhere. Use it with your Nano. The mm50 speakers include adapters for the iPod nano and 5G. Optimize your sound. 3D Stereo technology dramatically widens the stereo image creating an enveloping audio experience. Enjoy full balanced audio. Max-X high-excursion drivers with neodymium magnets provide remarkable sound quality. Plug and Play. Connects easily to your iPod or iPod mini. Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.
Description
Logitech, Inc. - The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize... The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that widens the stereo effect -- this systems sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case -- you can take the big sound from this small package anywhere. Use it with your Nano. The mm50 speakers include adapters for the iPod nano and 5G. Optimize your sound. 3D Stereo technology dramatically widens the stereo image creating an enveloping audio experience. Enjoy full balanced audio. Max-X high-excursion drivers with neodymium magnets provide remarkable sound quality. Plug and Play. Connects easily to your iPod or iPod mini. Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.

Suppliers

Company
Product
Description
Supplier Links
Logitech mm50 Portable Speakers for iPod - 970173-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech mm50 Portable Speakers for iPod
970173-0403
Logitech mm50 Portable Speakers for iPod 970173-0403
Logitech, Inc. - The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize... The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that widens the stereo effect -- this systems sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case -- you can take the big sound from this small package anywhere. Use it with your Nano. The mm50 speakers include adapters for the iPod nano and 5G. Optimize your sound. 3D Stereo technology dramatically widens the stereo image creating an enveloping audio experience. Enjoy full balanced audio. Max-X high-excursion drivers with neodymium magnets provide remarkable sound quality. Plug and Play. Connects easily to your iPod or iPod mini. Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.

Logitech, Inc. - The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize...

The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3 inch pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that widens the stereo effect -- this systems sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case -- you can take the big sound from this small package anywhere. Use it with your Nano. The mm50 speakers include adapters for the iPod nano and 5G. Optimize your sound. 3D Stereo technology dramatically widens the stereo image creating an enveloping audio experience. Enjoy full balanced audio. Max-X high-excursion drivers with neodymium magnets provide remarkable sound quality. Plug and Play. Connects easily to your iPod or iPod mini. Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970173-0403
Product Name Logitech mm50 Portable Speakers for iPod
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details