Visual Sound, Inc. Logitech mm22 Portable Speakers for iPod 970159-0403

Description
Logitech, Inc. - Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can t... Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can take on the road. Compact custom fit. Designed for iPod 3G and 4G and Photo and Mini and Nano. Matched quad micro drivers Deliver silky smooth audio effortlessly. Fold and go Speakers collapse for easy transport. Protective travel case Deluxe case organizes your speakers and cables. 3.5mm stereo mini jack Works with Apple iPod and most digital audio players. Flexible power Operates with included AC adapter or four AAA batteries. (not included). The mm22 Portable Speakers run on either batteries or the included AC adapter and when you are finished listening they fold into a deluxe hard-shell travel case that holds your speakers and cables and is as portable as the iPod itself. Thanks to its quad micro drivers -- you can enjoy smooth sound at parties and picnics and anywhere else you would like to share music with friends. With remarkably big sound and a compact size -- they are the perfect companion for your iPod or digital audio player.
Description
Logitech, Inc. - Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can t... Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can take on the road. Compact custom fit. Designed for iPod 3G and 4G and Photo and Mini and Nano. Matched quad micro drivers Deliver silky smooth audio effortlessly. Fold and go Speakers collapse for easy transport. Protective travel case Deluxe case organizes your speakers and cables. 3.5mm stereo mini jack Works with Apple iPod and most digital audio players. Flexible power Operates with included AC adapter or four AAA batteries. (not included). The mm22 Portable Speakers run on either batteries or the included AC adapter and when you are finished listening they fold into a deluxe hard-shell travel case that holds your speakers and cables and is as portable as the iPod itself. Thanks to its quad micro drivers -- you can enjoy smooth sound at parties and picnics and anywhere else you would like to share music with friends. With remarkably big sound and a compact size -- they are the perfect companion for your iPod or digital audio player.

Suppliers

Company
Product
Description
Supplier Links
Logitech mm22 Portable Speakers for iPod - 970159-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech mm22 Portable Speakers for iPod
970159-0403
Logitech mm22 Portable Speakers for iPod 970159-0403
Logitech, Inc. - Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can t... Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can take on the road. Compact custom fit. Designed for iPod 3G and 4G and Photo and Mini and Nano. Matched quad micro drivers Deliver silky smooth audio effortlessly. Fold and go Speakers collapse for easy transport. Protective travel case Deluxe case organizes your speakers and cables. 3.5mm stereo mini jack Works with Apple iPod and most digital audio players. Flexible power Operates with included AC adapter or four AAA batteries. (not included). The mm22 Portable Speakers run on either batteries or the included AC adapter and when you are finished listening they fold into a deluxe hard-shell travel case that holds your speakers and cables and is as portable as the iPod itself. Thanks to its quad micro drivers -- you can enjoy smooth sound at parties and picnics and anywhere else you would like to share music with friends. With remarkably big sound and a compact size -- they are the perfect companion for your iPod or digital audio player.

Logitech, Inc. - Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can t...

Think you have to compromise to get good sound from small speakers? Think again. The Logitech mm22 Portable Speakers for iPod deliver the excellent audio you demand in a compact package that you can take on the road. Compact custom fit. Designed for iPod 3G and 4G and Photo and Mini and Nano. Matched quad micro drivers Deliver silky smooth audio effortlessly. Fold and go Speakers collapse for easy transport. Protective travel case Deluxe case organizes your speakers and cables. 3.5mm stereo mini jack Works with Apple iPod and most digital audio players. Flexible power Operates with included AC adapter or four AAA batteries. (not included). The mm22 Portable Speakers run on either batteries or the included AC adapter and when you are finished listening they fold into a deluxe hard-shell travel case that holds your speakers and cables and is as portable as the iPod itself. Thanks to its quad micro drivers -- you can enjoy smooth sound at parties and picnics and anywhere else you would like to share music with friends. With remarkably big sound and a compact size -- they are the perfect companion for your iPod or digital audio player.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970159-0403
Product Name Logitech mm22 Portable Speakers for iPod
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
 - DLX-12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details