Visual Sound, Inc. 4" Flanged Enclosure 96-4

Description
Atlas Sound Versatile Model 96-4 is a compact recessed enclosure with conduit knockouts. Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Compact recessed enclosure with conduit knockouts Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Provides Easy and Cost-Effective Installation of Round Screw-Mount Grilles
Description
Atlas Sound Versatile Model 96-4 is a compact recessed enclosure with conduit knockouts. Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Compact recessed enclosure with conduit knockouts Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Provides Easy and Cost-Effective Installation of Round Screw-Mount Grilles

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Flanged Enclosure
96-4
4" Flanged Enclosure 96-4
Atlas Sound Versatile Model 96-4 is a compact recessed enclosure with conduit knockouts. Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Compact recessed enclosure with conduit knockouts Constructed of 22 gauge CRS, undercoated, and finished in black epoxy Provides Easy and Cost-Effective Installation of Round Screw-Mount Grilles

Atlas Sound

Versatile Model 96-4 is a compact recessed enclosure with conduit knockouts. Constructed of 22 gauge CRS, undercoated, and finished in black epoxy

  • Compact recessed enclosure with conduit knockouts
  • Constructed of 22 gauge CRS, undercoated, and finished in black epoxy
  • Provides Easy and Cost-Effective Installation of Round Screw-Mount Grilles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 96-4
Product Name 4" Flanged Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details