Visual Sound, Inc. Condenser 20" Gooseneck cardioid condenser microphones 920B

Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.
Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Condenser 20
Broomall, PA, USA
Condenser 20" Gooseneck cardioid condenser microphones
920B
Condenser 20" Gooseneck cardioid condenser microphones 920B
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Astatic Commercial Audio Products

Condenser Gooseneck cardioid condenser microphones

For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 920B
Product Name Condenser 20" Gooseneck cardioid condenser microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details