Visual Sound, Inc. 12-Inch Coaxial Speaker 920-8B

Description
Electro-Voice The 920-8B loudspeaker system is a two-way loudspeaker with a 12-inch (30.5 cm), low-frequency cone and a coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. The 920-8B loudspeaker system is a two-way loudspeaker with a 12.0-in. (30.5 cm) low frequency cone and high temperature voice-coil assembly coaxially mounted with a wide-dispersion dome radiator tweeter. The 920-8B utilizes a dual-section crossover network, centered at 2500 Hz that provides 12 dB/Octave of attenuation for each element outside its operating range. Clear, intelligible speech and fine music reproduction are ensured by the extended 90 Hz to 18 kHz frequency response. High 100 dB Sensitivity Wide, Smooth 90 Hz - 18 kHz Frequency Response High Power Handling, 200W Durable Cast Frame High Output Dome Tweeter 4 Pin Quick Disconnect Phoenix Connector Rear Transformer Mounting Holes Front or Rear Baffle Installation Capability
Description
Electro-Voice The 920-8B loudspeaker system is a two-way loudspeaker with a 12-inch (30.5 cm), low-frequency cone and a coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. The 920-8B loudspeaker system is a two-way loudspeaker with a 12.0-in. (30.5 cm) low frequency cone and high temperature voice-coil assembly coaxially mounted with a wide-dispersion dome radiator tweeter. The 920-8B utilizes a dual-section crossover network, centered at 2500 Hz that provides 12 dB/Octave of attenuation for each element outside its operating range. Clear, intelligible speech and fine music reproduction are ensured by the extended 90 Hz to 18 kHz frequency response. High 100 dB Sensitivity Wide, Smooth 90 Hz - 18 kHz Frequency Response High Power Handling, 200W Durable Cast Frame High Output Dome Tweeter 4 Pin Quick Disconnect Phoenix Connector Rear Transformer Mounting Holes Front or Rear Baffle Installation Capability

Suppliers

Company
Product
Description
Supplier Links
12-Inch Coaxial Speaker - 920-8B - Visual Sound, Inc.
Broomall, PA, USA
12-Inch Coaxial Speaker
920-8B
12-Inch Coaxial Speaker 920-8B
Electro-Voice The 920-8B loudspeaker system is a two-way loudspeaker with a 12-inch (30.5 cm), low-frequency cone and a coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. The 920-8B loudspeaker system is a two-way loudspeaker with a 12.0-in. (30.5 cm) low frequency cone and high temperature voice-coil assembly coaxially mounted with a wide-dispersion dome radiator tweeter. The 920-8B utilizes a dual-section crossover network, centered at 2500 Hz that provides 12 dB/Octave of attenuation for each element outside its operating range. Clear, intelligible speech and fine music reproduction are ensured by the extended 90 Hz to 18 kHz frequency response. High 100 dB Sensitivity Wide, Smooth 90 Hz - 18 kHz Frequency Response High Power Handling, 200W Durable Cast Frame High Output Dome Tweeter 4 Pin Quick Disconnect Phoenix Connector Rear Transformer Mounting Holes Front or Rear Baffle Installation Capability

Electro-Voice

The 920-8B loudspeaker system is a two-way loudspeaker with a 12-inch (30.5 cm), low-frequency cone and a coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter.

The 920-8B loudspeaker system is a two-way loudspeaker with a 12.0-in. (30.5 cm) low frequency cone and high temperature voice-coil assembly coaxially mounted with a wide-dispersion dome radiator tweeter. The 920-8B utilizes a dual-section crossover network, centered at 2500 Hz that provides 12 dB/Octave of attenuation for each element outside its operating range. Clear, intelligible speech and fine music reproduction are ensured by the extended 90 Hz to 18 kHz frequency response.

  • High 100 dB Sensitivity
  • Wide, Smooth 90 Hz - 18 kHz Frequency Response
  • High Power Handling, 200W
  • Durable Cast Frame
  • High Output Dome Tweeter
  • 4 Pin Quick Disconnect Phoenix Connector
  • Rear Transformer Mounting Holes
  • Front or Rear Baffle Installation Capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 920-8B
Product Name 12-Inch Coaxial Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details