Visual Sound, Inc. Condenser 15" 2Gooseneck cardioid condenser microphones 915B

Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.
Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Condenser 15
Broomall, PA, USA
Condenser 15" 2Gooseneck cardioid condenser microphones
915B
Condenser 15" 2Gooseneck cardioid condenser microphones 915B
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Astatic Commercial Audio Products

Condenser Gooseneck cardioid condenser microphones

For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 915B
Product Name Condenser 15" 2Gooseneck cardioid condenser microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details