Visual Sound, Inc. Condenser 10" Gooseneck cardioid condenser microphones 910B

Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.
Description
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Condenser 10
Broomall, PA, USA
Condenser 10" Gooseneck cardioid condenser microphones
910B
Condenser 10" Gooseneck cardioid condenser microphones 910B
Astatic Commercial Audio Products Condenser Gooseneck cardioid condenser microphones For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Astatic Commercial Audio Products

Condenser Gooseneck cardioid condenser microphones

For: lectern or dais or courtrooms or conference/meeting rooms or House of Worship. Natural extended fidelity frequency response for versatile applications in performance and speech. Unidirectional for rejection of feedback or unwanted ambient sounds. Silent dual bend point flexpipe on 915B & 920B. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 910B
Product Name Condenser 10" Gooseneck cardioid condenser microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details