Visual Sound, Inc. Digital Audio Preamplifier & Mixer 910

Description
Kramer Electronics USA, Inc. The 910 is a high-performance audio preamplifier and mixer for balanced and unbalanced stereo audio, S/PDIF digital audio, and microphone signals. The unit processes the signals, and outputs them to balanced, unbalanced and S/PDIF outputs simultaneously. ProcAmp Control - Volume, balance, bass, mid, treble, loudness, equalizer, delay, mute, expand and compress. Mic Input Controls - Selectable condenser or dynamic mic with talkover, mix and override controls. LCD Display - 24-character by 2-line display. USB Port - For firmware update. Flexible Control Options - Front panel, RS-232 (K-Router™ Windows®-based software is included), Ethernet, IR remote (included) and K-NET™. Worldwide Power Supply - 100-240V AC. Standard 19" Rack Mount Size - 1U. Rack "ears" included.
Description
Kramer Electronics USA, Inc. The 910 is a high-performance audio preamplifier and mixer for balanced and unbalanced stereo audio, S/PDIF digital audio, and microphone signals. The unit processes the signals, and outputs them to balanced, unbalanced and S/PDIF outputs simultaneously. ProcAmp Control - Volume, balance, bass, mid, treble, loudness, equalizer, delay, mute, expand and compress. Mic Input Controls - Selectable condenser or dynamic mic with talkover, mix and override controls. LCD Display - 24-character by 2-line display. USB Port - For firmware update. Flexible Control Options - Front panel, RS-232 (K-Router™ Windows®-based software is included), Ethernet, IR remote (included) and K-NET™. Worldwide Power Supply - 100-240V AC. Standard 19" Rack Mount Size - 1U. Rack "ears" included.

Suppliers

Company
Product
Description
Supplier Links
Digital Audio Preamplifier & Mixer - 910 - Visual Sound, Inc.
Broomall, PA, USA
Digital Audio Preamplifier & Mixer
910
Digital Audio Preamplifier & Mixer 910
Kramer Electronics USA, Inc. The 910 is a high-performance audio preamplifier and mixer for balanced and unbalanced stereo audio, S/PDIF digital audio, and microphone signals. The unit processes the signals, and outputs them to balanced, unbalanced and S/PDIF outputs simultaneously. ProcAmp Control - Volume, balance, bass, mid, treble, loudness, equalizer, delay, mute, expand and compress. Mic Input Controls - Selectable condenser or dynamic mic with talkover, mix and override controls. LCD Display - 24-character by 2-line display. USB Port - For firmware update. Flexible Control Options - Front panel, RS-232 (K-Router™ Windows®-based software is included), Ethernet, IR remote (included) and K-NET™. Worldwide Power Supply - 100-240V AC. Standard 19" Rack Mount Size - 1U. Rack "ears" included.

Kramer Electronics USA, Inc.

The 910 is a high-performance audio preamplifier and mixer for balanced and unbalanced stereo audio, S/PDIF digital audio, and microphone signals. The unit processes the signals, and outputs them to balanced, unbalanced and S/PDIF outputs simultaneously.

  • ProcAmp Control - Volume, balance, bass, mid, treble, loudness, equalizer, delay, mute, expand and compress.
  • Mic Input Controls - Selectable condenser or dynamic mic with talkover, mix and override controls.
  • LCD Display - 24-character by 2-line display.
  • USB Port - For firmware update.
  • Flexible Control Options - Front panel, RS-232 (K-Router™ Windows®-based software is included), Ethernet, IR remote (included) and K-NET™.
  • Worldwide Power Supply - 100-240V AC.
  • Standard 19" Rack Mount Size - 1U. Rack "ears" included.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 910
Product Name Digital Audio Preamplifier & Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details