Visual Sound, Inc. Line-cardioid Condenser Mini-gooseneck Microphone 905R

Description
Astatic Commercial Audio Products The Astatic 905R is a line-cardioid, quick-mount, miniature gooseneck condenser microphone designed for speech and vocal pick-up. The line-cardioid polar pattern (LocusTM technology) is engineered to attenuate unwanted sources outside of the +/- 45 degree acceptance angle while effectively "zeroing-in" on the desired speaker. Astatic's LocusTM technology provides a significant improvement over other line-cardioid microphones due to diaphragm size and low-noise electronics. The 905R is appropriate for applications such as boardrooms, courtrooms, house of worship and anywhere a gooseneck microphone with optimal distance pick-up is needed. LocusTM technology allows the installer to use the 905R in place of longer miniature-gooseneck microphones without sacrificing performance. It is the perfect solution for the user who prefers not to be distracted by an obtrusive transducer. The 905R is a commercial-grade microphone featuring an all-metal body. The 8mm steel memory-flex gooseneck and ultra-quiet movement provide for worry-free, life-long microphone operation. Special attention has been taken to design the 905R with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices.
Description
Astatic Commercial Audio Products The Astatic 905R is a line-cardioid, quick-mount, miniature gooseneck condenser microphone designed for speech and vocal pick-up. The line-cardioid polar pattern (LocusTM technology) is engineered to attenuate unwanted sources outside of the +/- 45 degree acceptance angle while effectively "zeroing-in" on the desired speaker. Astatic's LocusTM technology provides a significant improvement over other line-cardioid microphones due to diaphragm size and low-noise electronics. The 905R is appropriate for applications such as boardrooms, courtrooms, house of worship and anywhere a gooseneck microphone with optimal distance pick-up is needed. LocusTM technology allows the installer to use the 905R in place of longer miniature-gooseneck microphones without sacrificing performance. It is the perfect solution for the user who prefers not to be distracted by an obtrusive transducer. The 905R is a commercial-grade microphone featuring an all-metal body. The 8mm steel memory-flex gooseneck and ultra-quiet movement provide for worry-free, life-long microphone operation. Special attention has been taken to design the 905R with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices.

Suppliers

Company
Product
Description
Supplier Links
Line-cardioid Condenser Mini-gooseneck Microphone - 905R - Visual Sound, Inc.
Broomall, PA, USA
Line-cardioid Condenser Mini-gooseneck Microphone
905R
Line-cardioid Condenser Mini-gooseneck Microphone 905R
Astatic Commercial Audio Products The Astatic 905R is a line-cardioid, quick-mount, miniature gooseneck condenser microphone designed for speech and vocal pick-up. The line-cardioid polar pattern (LocusTM technology) is engineered to attenuate unwanted sources outside of the +/- 45 degree acceptance angle while effectively "zeroing-in" on the desired speaker. Astatic's LocusTM technology provides a significant improvement over other line-cardioid microphones due to diaphragm size and low-noise electronics. The 905R is appropriate for applications such as boardrooms, courtrooms, house of worship and anywhere a gooseneck microphone with optimal distance pick-up is needed. LocusTM technology allows the installer to use the 905R in place of longer miniature-gooseneck microphones without sacrificing performance. It is the perfect solution for the user who prefers not to be distracted by an obtrusive transducer. The 905R is a commercial-grade microphone featuring an all-metal body. The 8mm steel memory-flex gooseneck and ultra-quiet movement provide for worry-free, life-long microphone operation. Special attention has been taken to design the 905R with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices.

Astatic Commercial Audio Products

The Astatic 905R is a line-cardioid, quick-mount, miniature gooseneck condenser microphone designed for speech and vocal pick-up. The line-cardioid polar pattern (LocusTM technology) is engineered to attenuate unwanted sources outside of the +/- 45 degree acceptance angle while effectively "zeroing-in" on the desired speaker. Astatic's LocusTM technology provides a significant improvement over other line-cardioid microphones due to diaphragm size and low-noise electronics. The 905R is appropriate for applications such as boardrooms, courtrooms, house of worship and anywhere a gooseneck microphone with optimal distance pick-up is needed. LocusTM technology allows the installer to use the 905R in place of longer miniature-gooseneck microphones without sacrificing performance. It is the perfect solution for the user who prefers not to be distracted by an obtrusive transducer. The 905R is a commercial-grade microphone featuring an all-metal body. The 8mm steel memory-flex gooseneck and ultra-quiet movement provide for worry-free, life-long microphone operation. Special attention has been taken to design the 905R with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 905R
Product Name Line-cardioid Condenser Mini-gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details