Visual Sound, Inc. Stereo Audio Power Amplifier (10 Watts per Channel) 900xl

Description
Kramer Electronics USA, Inc. S/N - 60 dB Inputs - 2 RCA & 3.5mm 10 Watts RMS Per Channel Control - Front Panel & RS-232 The 900xl is a high-performance power amplifier for line level stereo audio signals. The unit accepts unbalanced audio signals on either two RCA or 3.5mm connectors and delivers a speaker output of 10 watts RMS per channel into a 4? load. Inputs - 2 RCA and 3.5mm phone jack. Output - 4-pin terminal block. Control - Volume & input selection from front panel & RS-232. Compact Kramer TOOLS™ - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack adapter.
Description
Kramer Electronics USA, Inc. S/N - 60 dB Inputs - 2 RCA & 3.5mm 10 Watts RMS Per Channel Control - Front Panel & RS-232 The 900xl is a high-performance power amplifier for line level stereo audio signals. The unit accepts unbalanced audio signals on either two RCA or 3.5mm connectors and delivers a speaker output of 10 watts RMS per channel into a 4? load. Inputs - 2 RCA and 3.5mm phone jack. Output - 4-pin terminal block. Control - Volume & input selection from front panel & RS-232. Compact Kramer TOOLS™ - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack adapter.

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Power Amplifier (10 Watts per Channel) - 900xl - Visual Sound, Inc.
Broomall, PA, USA
Stereo Audio Power Amplifier (10 Watts per Channel)
900xl
Stereo Audio Power Amplifier (10 Watts per Channel) 900xl
Kramer Electronics USA, Inc. S/N - 60 dB Inputs - 2 RCA & 3.5mm 10 Watts RMS Per Channel Control - Front Panel & RS-232 The 900xl is a high-performance power amplifier for line level stereo audio signals. The unit accepts unbalanced audio signals on either two RCA or 3.5mm connectors and delivers a speaker output of 10 watts RMS per channel into a 4? load. Inputs - 2 RCA and 3.5mm phone jack. Output - 4-pin terminal block. Control - Volume & input selection from front panel & RS-232. Compact Kramer TOOLS™ - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack adapter.

Kramer Electronics USA, Inc.

S/N - 60 dB
Inputs - 2 RCA & 3.5mm
10 Watts RMS Per Channel
Control - Front Panel & RS-232

The 900xl is a high-performance power amplifier for line level stereo audio signals. The unit accepts unbalanced audio signals on either two RCA or 3.5mm connectors and delivers a speaker output of 10 watts RMS per channel into a 4? load.

  • Inputs - 2 RCA and 3.5mm phone jack.
  • Output - 4-pin terminal block.
  • Control - Volume & input selection from front panel & RS-232.
  • Compact Kramer TOOLS™ - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack adapter.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 900xl
Product Name Stereo Audio Power Amplifier (10 Watts per Channel)
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details