Visual Sound, Inc. Hanging overhead choir or conference mics 900 (black), 900W (white) 900W

Description
Astatic Commercial Audio Products The ASTATIC 900 is a superior low noise, electret condenser cardioid choir microphone. The 900 microphone has a wide, flat frequency response which provides unsurpassed, natural, transparent sound quality. It's cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds. The 900's electronics are located externally in a housing which also contains the professional three pin male XLR connector. The 900 is attached to this with a 30 foot cable terminated with a mini three pin XLR. The 900 is finished in durable black urethane paint, the 900W is finished in a durable white urethane paint with a flexible PVC covering over gooseneck. The 900 features a .022" diameter hole placed directly behind the microphone head that facilitates the use of monofilament line to inconspicuously fix the position of one or a series of microphones.
Description
Astatic Commercial Audio Products The ASTATIC 900 is a superior low noise, electret condenser cardioid choir microphone. The 900 microphone has a wide, flat frequency response which provides unsurpassed, natural, transparent sound quality. It's cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds. The 900's electronics are located externally in a housing which also contains the professional three pin male XLR connector. The 900 is attached to this with a 30 foot cable terminated with a mini three pin XLR. The 900 is finished in durable black urethane paint, the 900W is finished in a durable white urethane paint with a flexible PVC covering over gooseneck. The 900 features a .022" diameter hole placed directly behind the microphone head that facilitates the use of monofilament line to inconspicuously fix the position of one or a series of microphones.

Suppliers

Company
Product
Description
Supplier Links
Hanging overhead choir or conference mics 900 (black), 900W (white) - 900W - Visual Sound, Inc.
Broomall, PA, USA
Hanging overhead choir or conference mics 900 (black), 900W (white)
900W
Hanging overhead choir or conference mics 900 (black), 900W (white) 900W
Astatic Commercial Audio Products The ASTATIC 900 is a superior low noise, electret condenser cardioid choir microphone. The 900 microphone has a wide, flat frequency response which provides unsurpassed, natural, transparent sound quality. It's cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds. The 900's electronics are located externally in a housing which also contains the professional three pin male XLR connector. The 900 is attached to this with a 30 foot cable terminated with a mini three pin XLR. The 900 is finished in durable black urethane paint, the 900W is finished in a durable white urethane paint with a flexible PVC covering over gooseneck. The 900 features a .022" diameter hole placed directly behind the microphone head that facilitates the use of monofilament line to inconspicuously fix the position of one or a series of microphones.

Astatic Commercial Audio Products

The ASTATIC 900 is a superior low noise, electret condenser cardioid choir microphone. The 900 microphone has a wide, flat frequency response which provides unsurpassed, natural, transparent sound quality. It's cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds. The 900's electronics are located externally in a housing which also contains the professional three pin male XLR connector. The 900 is attached to this with a 30 foot cable terminated with a mini three pin XLR. The 900 is finished in durable black urethane paint, the 900W is finished in a durable white urethane paint with a flexible PVC covering over gooseneck. The 900 features a .022" diameter hole placed directly behind the microphone head that facilitates the use of monofilament line to inconspicuously fix the position of one or a series of microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 900W
Product Name Hanging overhead choir or conference mics 900 (black), 900W (white)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details