Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4-P

Description
Lowell Manufacturing Company 8XD4-P: 10" dia. x 4"D stackable steel backbox with 1 rear knockout and acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company 8XD4-P: 10" dia. x 4"D stackable steel backbox with 1 rear knockout and acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - 8XD4-P - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
8XD4-P
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep 8XD4-P
Lowell Manufacturing Company 8XD4-P: 10" dia. x 4"D stackable steel backbox with 1 rear knockout and acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

8XD4-P: 10" dia. x 4"D stackable steel backbox with 1 rear knockout and acoustic foam pad (0.125"). White. Mounts grille: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8XD4-P
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Loudspeaker - R1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 1.00 inch (25 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details