Visual Sound, Inc. Speaker-8in Coax, 38oz Magnet, 100W, 8 ohm 8P100

Description
Lowell Manufacturing Company 8P100: 100W coaxial speaker with 38 oz. LF and 7.7 oz. HF magnets. Professional level, engineered for demanding applications where high ceilings and high ambient noise require a robust, high SPL output speaker. Includes large voice coil, second and third order crossover and compression driver high frequency unit. Not for use with torsion grilles Handles 100 W input with 95 dB average sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic enclosures or specify the 8P100 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100 W or 32 W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions
Description
Lowell Manufacturing Company 8P100: 100W coaxial speaker with 38 oz. LF and 7.7 oz. HF magnets. Professional level, engineered for demanding applications where high ceilings and high ambient noise require a robust, high SPL output speaker. Includes large voice coil, second and third order crossover and compression driver high frequency unit. Not for use with torsion grilles Handles 100 W input with 95 dB average sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic enclosures or specify the 8P100 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100 W or 32 W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 38oz Magnet, 100W, 8 ohm - 8P100 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 38oz Magnet, 100W, 8 ohm
8P100
Speaker-8in Coax, 38oz Magnet, 100W, 8 ohm 8P100
Lowell Manufacturing Company 8P100: 100W coaxial speaker with 38 oz. LF and 7.7 oz. HF magnets. Professional level, engineered for demanding applications where high ceilings and high ambient noise require a robust, high SPL output speaker. Includes large voice coil, second and third order crossover and compression driver high frequency unit. Not for use with torsion grilles Handles 100 W input with 95 dB average sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic enclosures or specify the 8P100 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100 W or 32 W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions

Lowell Manufacturing Company

8P100: 100W coaxial speaker with 38 oz. LF and 7.7 oz. HF magnets. Professional level, engineered for demanding applications where high ceilings and high ambient noise require a robust, high SPL output speaker. Includes large voice coil, second and third order crossover and compression driver high frequency unit. Not for use with torsion grilles

  • Handles 100 W input with 95 dB average sensitivity
  • Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio
  • Match with Lowell's architectural grilles and acoustic enclosures or specify the 8P100 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation
  • Available with 100 W or 32 W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8P100
Product Name Speaker-8in Coax, 38oz Magnet, 100W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details